EN
  • EN
  • DE

TMUX7212PWR

Part No TMUX7212PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 44-V, LOW RON, 1:1 (SPST), FOUR- / 4 Circuit IC Switch 1:1 2.5Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 180mOhm
Voltage - Supply, Single (V+) 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±) 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 185ns, 210ns
-3db Bandwidth 48MHz
Charge Injection 92pC
Channel Capacitance (CS(off), CD(off)) 28pF, 45pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX7212
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX7212PWRTR,296-TMUX7212PWRCT,296-TMUX7212PWRDKR
Standard Package 2,000
Win Source Part Number 974717-TMUX7212PWR
Ultra Librarian 3D Model Ultra Librarian TMUX7212PWR CAD Model

Description

Introducing the TMUX7212PWR from Texas Instruments

The TMUX7212PWR is a state-of-the-art precision analog switch from Texas Instruments, designed to provide seamless switching capabilities in a variety of electronic applications. This advanced switch is part of the robust TMUX family and is engineered to deliver high performance with its low-on resistance and low crosstalk, making it ideal for multiplexing and signal routing in complex circuits.

Key Features

  • Low On-Resistance: The TMUX7212PWR boasts an exceptionally low on-resistance (RON), typically around 5 ohms, which ensures minimal signal distortion and voltage drop across the switch, leading to improved signal integrity.
  • Wide Operating Range: With an operating voltage range from 1.08 V to 5.5 V, this switch is versatile and can be used across various low-voltage and standard applications.
  • Single Supply Operation: The device is capable of single supply operation, simplifying power supply design and saving board space.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, making it suitable for both multiplexer and demultiplexer configurations.
  • ESD Protection: It is equipped with robust Electrostatic Discharge (ESD) protection, thereby enhancing its durability and reliability in harsh environments.

Applications

The TMUX7212PWR is an excellent choice for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Test and measurement equipment
  • Communication systems
  • Audio and video signal routing
  • Medical equipment

Package and Quality

The TMUX7212PWR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a space-efficient solution for PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception, complying with stringent industry standards to ensure high reliability and performance.

Whether you are designing for consumer electronics, industrial applications, or sophisticated medical devices, the TMUX7212PWR from Texas Instruments provides the functionality and dependability needed to achieve optimal signal routing and switching performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4801 $54.8010
23+ $4.4965 $103.4195
35+ $4.3560 $152.4600
48+ $4.2155 $202.3440
62+ $4.0749 $252.6438
83+ $3.6534 $303.2322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess