EN
  • EN
  • DE

ATMEGA2564RFR2-ZFR

Part No ATMEGA2564RFR2-ZFR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48-VFQFN / MCU 8-bit AVR RISC 256KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 8kB EEPROM, 32kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 32
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 5mA ~ 12.5mA
Current - Transmitting 8mA ~ 14.5mA
Operating Temperature Range -40°C ~ 125°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 769221-ATMEGA2564RFR2-ZFR
Popularity Medium
Supply and Demand Status Balance
Family Name ATmega2564RFR2
ECCN 5A992.c
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATMEGA2564RFR2-ZFR CAD Model

Description

Microchip Technology ATMEGA2564RFR2-ZFR Product Overview

The ATMEGA2564RFR2-ZFR from Microchip Technology is a high-performance, low-power 8-bit microcontroller that combines 256KB ISP flash memory, 32KB SRAM, 4KB EEPROM, and an RF transceiver which operates in the 2.4GHz ISM band. It is based on the AVR enhanced RISC architecture, which enables most instructions to be executed in a single clock cycle, thereby achieving throughputs approaching 1 MIPS per MHz and balancing power consumption and processing speed.

Key Features

  • High Performance, Low Power AVR® 8-Bit Microcontroller
  • Advanced RISC Architecture – 135 powerful instructions with most executable in a single clock cycle
  • High Endurance Non-volatile Memory Segments – 256KB of in-system self-programmable flash, 4KB EEPROM, 8KB internal SRAM
  • Wireless Connectivity – Integrated 2.4GHz transceiver supporting IEEE 802.15.4, ZigBee, and RF4CE
  • QTouch® Library Support – Capacitive touch buttons, sliders, and wheels
  • Power Efficiency – PicoPower® technology for ultra-low power consumption

Applications

The ATMEGA2564RFR2-ZFR is versatile for a wide range of applications, especially those requiring wireless capabilities. It is ideal for home automation, sensor networks, industrial control systems, and battery-operated products due to its power efficiency and integrated RF capabilities.

Quality and Reliability

Microchip Technology ensures high quality and reliability of the ATMEGA2564RFR2-ZFR. This product is designed for robust operation in challenging environments and has undergone rigorous testing to meet industry standards.

Support and Resources

Developers can access extensive resources including datasheets, technical references, application notes, and development tools. Microchip also provides customer support and a community forum for discussion and collaboration, making it easier to bring your projects to life.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.7549 $101.5098
3+ $41.6451 $124.9353
5+ $40.3437 $201.7185
6+ $39.0422 $234.2532
8+ $37.7409 $301.9272
11+ $33.8366 $372.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess