EN
  • EN
  • DE

ATA5812-PLQW 80

Part No ATA5812-PLQW 80
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only General ISM < 1GHz - 315MHz 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA5812-PLQW 80TR-ND, ATA5812-PLQW 80DKR, ATA5812-PLQW80DKR, ATA5812-PLQW, ATA5812-PLQW-ND, ATA5812-PLQW 80CT, ATA5812-PLQW 80CT-ND, ATA5812-PLQW80CT, ATA5812PLQW80, ATA5812-PLQW 80-ND, ATA5812-PLQW80TR, ATA5812-PLQW 80DKR-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862248-ATA5812-PLQW 80
Ultra Librarian 3D Model Ultra Librarian ATA5812-PLQW 80 CAD Model

Description

The ATA5812-PLQW 80 is a cutting-edge microcontroller product from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This high-performance microcontroller is part of Microchip's renowned portfolio of robust and reliable integrated circuits that are used in a wide array of applications ranging from automotive to industrial control systems.

Key Features

  • High Integration: The ATA5812-PLQW 80 is a highly integrated device that combines advanced digital and analog functionalities. This integration helps reduce system complexity and the number of external components required, leading to cost savings and a smaller PCB footprint.
  • Advanced Connectivity: With built-in support for various communication protocols, this microcontroller enables seamless data exchange and connectivity within complex systems. It is well-suited for applications that require robust and reliable communication links.
  • Low Power Consumption: Designed with power efficiency in mind, the ATA5812-PLQW 80 operates at low power levels, making it an ideal choice for battery-operated devices or energy-sensitive applications.
  • Robust Security: Security features are embedded into the core of the microcontroller to ensure the integrity and confidentiality of data. This makes it a trusted platform for applications where data security is paramount.
  • Flexible Memory Options: The device comes with a range of memory configurations, allowing developers to choose the best fit for their application's storage needs.
  • Extended Temperature Range: The ATA5812-PLQW 80 is designed to operate reliably in extreme temperature conditions, which is essential for automotive and industrial environments.

Applications

The versatility of the ATA5812-PLQW 80 makes it suitable for a diverse set of applications. It is particularly well-suited for:

  • Automotive control units
  • Remote keyless entry systems
  • Industrial automation and control
  • Smart home devices
  • Wireless sensor networks

With its combination of performance, integration, and security, the Microchip ATA5812-PLQW 80 microcontroller is an excellent choice for designers looking to develop advanced, reliable, and cost-effective products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess