EN
  • EN
  • DE

TMUX1247DCKR

Part No TMUX1247DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description PRECISION ANALOG MULTIPLEXER / 1 Circuit IC Switch 2:1 3Ohm SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 3Ohm
Channel-to-Channel Matching (ΔRon) 150mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
-3db Bandwidth 250MHz
Charge Injection -10pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Max) 75nA
Crosstalk -45dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TMUX1247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1247DCKRCT,296-TMUX1247DCKRDKR,296-TMUX1247DCKRTR
Standard Package 3,000
Win Source Part Number 960900-TMUX1247DCKR
Ultra Librarian 3D Model Ultra Librarian TMUX1247DCKR CAD Model

Description

The TMUX1247DCKR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed to provide exceptional performance in a wide array of electronic applications. This advanced switch is part of TI's extensive multiplexer and signal switch portfolio, renowned for its reliability and versatility.

Key Features

  • High Channel Count: The TMUX1247DCKR offers a 4-channel, 2:1 multiplexer configuration, allowing users to select between multiple input signals and route them to a single output, enhancing design flexibility and conserving board space.
  • Low On-Resistance: This device boasts ultra-low on-resistance (Ron), minimizing signal distortion and ensuring high signal integrity, which is vital for precision applications.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range, compatible with various systems and ensuring easy integration into both digital and analog signal environments.
  • Break-Before-Make Switching: The TMUX1247DCKR features break-before-make (BBM) switching, which prevents signal overlap during channel transitions and protects against shorting and current spikes.
  • ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, safeguarding the multiplexer against the damaging effects of static electricity and enhancing its durability.

Applications

The TMUX1247DCKR is ideal for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Test and measurement equipment
  • Signal routing in audio, video, and other multimedia systems
  • Medical equipment
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the TMUX1247DCKR is manufactured to the highest quality standards. Its robust design ensures reliable operation even in harsh industrial environments. Engineers can trust in the TMUX1247DCKR to deliver consistent performance and extend the lifespan of their electronic products.

Package and Availability

The TMUX1247DCKR comes in a compact SC70 package, optimizing board space without compromising on functionality. This product is available for order and can be sourced directly from Texas Instruments or authorized distributors.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9744 $53.5920
130+ $0.7995 $103.9350
195+ $0.7745 $151.0275
270+ $0.7495 $202.3650
350+ $0.7245 $253.5750
465+ $0.6496 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess