EN
  • EN
  • DE

TMUX1204DQAR

Part No TMUX1204DQAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH / 1 Circuit IC Switch 4:1 5Ohm (Typ) 10-USON (2.5x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 5Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 5ns (Typ)
-3db Bandwidth 125MHz
Charge Injection 9pC
Channel Capacitance (CS(off), CD(off)) 13pF, 38pF
Current - Leakage (IS(off)) (Max) 75nA (Typ)
Crosstalk -42dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 10-UFDFN
Supplier Device Package 10-USON (2.5x1)
Base Product Number TMUX1204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1204DQARDKR,296-TMUX1204DQARCT,296-TMUX1204DQARTR
Standard Package 3,000
Win Source Part Number 1029056-TMUX1204DQAR
Ultra Librarian 3D Model Ultra Librarian TMUX1204DQAR CAD Model

Description

The TMUX1204DQAR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed to provide exceptional performance in a wide range of applications. This advanced switch IC is part of the TMUX series, known for its high reliability and versatility.

Key Features

  • Low On-Resistance: The device offers a low on-resistance of typically 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of 1.08 V to 5.5 V, making it suitable for various applications from battery-powered devices to industrial equipment.
  • Single-Supply Operation: Designed for single-supply operation, the TMUX1204DQAR simplifies power management in complex systems.
  • 4:1 Multiplexer: The device features a 4:1 configuration, allowing four different analog signals to be routed through a single channel, which is ideal for data acquisition systems and multipoint monitoring.
  • Break-Before-Make Switching: This functionality ensures that no two switches are closed simultaneously, preventing signal cross-talk and preserving the integrity of the data being transferred.
  • ESD Protection: The TMUX1204DQAR is equipped with robust electrostatic discharge (ESD) protection, which guards the device against unexpected voltage spikes.

Applications

The TMUX1204DQAR is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Industrial process control
  • Battery management systems
  • Medical instrumentation

Quality and Reliability

As with all Texas Instruments products, the TMUX1204DQAR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is available in a compact QFN-16 package, which is optimized for space-constrained applications.

For engineers and designers looking for a high-precision, versatile multiplexer, the TMUX1204DQAR from Texas Instruments is an excellent choice. Its combination of features makes it a powerful component in any analog signal routing application.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5050 $50.5000
245+ $0.4144 $101.5280
375+ $0.4014 $150.5250
515+ $0.3885 $200.0775
670+ $0.3755 $251.5850
895+ $0.3367 $301.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,050 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess