EN
  • EN
  • DE

TMUX1136DGSR

Part No TMUX1136DGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 10VSSOP / 2 Circuit IC Switch 2:1 4Ohm 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
-3db Bandwidth 220MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -80dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TMUX1136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53597-6,296-53597-1,296-53597-2
Standard Package 2,500
Win Source Part Number 973037-TMUX1136DGSR
Ultra Librarian 3D Model Ultra Librarian TMUX1136DGSR CAD Model

Description

Introducing the TMUX1136DGSR from Texas Instruments

The TMUX1136DGSR is a state-of-the-art precision analog multiplexer from Texas Instruments designed to cater to a wide range of applications requiring high-performance signal routing. This device is part of the TMUX1136 series, which is known for its exceptional quality and reliability.

Constructed with advanced silicon-gate CMOS technology, the TMUX1136DGSR provides a dual 4:1, single-ended configuration. This allows users to select between four inputs and route them to a single output, which can be incredibly useful in data acquisition systems, test equipment, and multipoint monitoring applications. The multiplexer operates from a single supply ranging from 1.8V to 5.5V, making it versatile for both portable and stationary applications.

One of the key features of the TMUX1136DGSR is its low on-resistance, typically just 5 ohms, which ensures minimal signal distortion and maintains the integrity of the signal path. Additionally, the device boasts a low charge injection, further preserving signal quality during switching. With a high off-isolation of -65dB at 1MHz, users can be confident in the multiplexer's ability to prevent unwanted signal crossover.

Designed for easy implementation, the TMUX1136DGSR comes in a compact 10-pin VSSOP (DGSR) package, which is ideal for space-constrained environments. It also features a break-before-make switching mechanism that eliminates the possibility of momentary short circuits when switching between channels. This is critical for protecting sensitive downstream components and preventing data corruption.

The TMUX1136DGSR is also characterized by its robust electrostatic discharge (ESD) protection, which safeguards the device against the potential damages caused by static electricity. This makes the multiplexer a reliable choice for industrial environments where ESD events are more common.

Whether you are designing professional audio equipment, sensor interfaces, or multiplexing signals in communication systems, the TMUX1136DGSR from Texas Instruments offers the precision, reliability, and flexibility needed to create an efficient and high-performing design.

You May Also Be Interested in

Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5214 $50.4280
49+ $2.0688 $101.3712
75+ $2.0042 $150.3150
104+ $1.9395 $201.7080
134+ $1.8749 $251.2366
179+ $1.6809 $300.8811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,360 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess