EN
  • EN
  • DE

TMS9995JDE

Part No TMS9995JDE
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100575-TMS9995JDE
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS9995JDE CAD Model

Description

The Texas Instruments TMS9995JDE is a sophisticated and high-performance microprocessor that serves as the brain of an array of embedded systems and computing devices. This microprocessor is a member of the renowned TMS9900 family, which is known for its reliability and efficiency in processing data and executing commands.

The TMS9995JDE boasts a 16-bit architecture that provides a solid balance between computational power and energy efficiency, making it an ideal choice for applications that require both performance and longevity. This processor operates at a clock speed that allows it to handle tasks quickly and efficiently, which is crucial for time-sensitive operations in industrial and consumer electronics.

Key Features:

  • 16-Bit Central Processing Unit: The TMS9995JDE provides robust computational capabilities and can manage a wide range of data types with ease.
  • Integrated Memory Controller: With an onboard memory controller, this microprocessor can handle memory operations with greater speed and reduced latency, leading to an overall improvement in system performance.
  • Enhanced Instruction Set: The expanded instruction set allows for more complex operations and algorithms to be executed, which can be particularly useful for specialized applications.
  • Direct Memory Access (DMA): DMA support streamlines data transfer between memory and peripherals, reducing CPU overhead and enhancing throughput.
  • On-chip Peripherals: The inclusion of on-chip peripherals such as timers and serial communication interfaces simplifies system design and reduces the need for additional components.

Developers and engineers favor the TMS9995JDE for its versatility and the robust support provided by Texas Instruments. The extensive documentation, development tools, and active community make it easier to integrate this microprocessor into a wide array of projects, from sophisticated industrial controllers to educational computing platforms.

Whether you are designing a new system or upgrading an existing one, the Texas Instruments TMS9995JDE offers a reliable and powerful solution that can meet the demands of your computing needs.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess