The TMS570SF762BRFPQQ is a robust automotive-grade microcontroller from Texas Instruments, designed to meet the high demands of safety-critical applications. This high-performance microcontroller is built on the ARM Cortex-R4F processor, which provides exceptional processing power and real-time responsiveness, making it an ideal choice for advanced automotive electronics such as braking systems, electric power steering, and advanced driver assistance systems (ADAS).
At the core of the TMS570SF762BRFPQQ is a dual-core ARM Cortex-R4F CPU, with each core running at up to 160 MHz. This provides ample computational power for handling complex algorithms and control tasks. The microcontroller comes with integrated safety features that adhere to the ISO 26262 standard, making it suitable for applications that require Automotive Safety Integrity Level D (ASIL D), the highest level of safety performance.
The device boasts a rich set of peripherals including CAN (Controller Area Network) interfaces, Ethernet, FlexRay, and multiple serial communication modules. These interfaces enable the microcontroller to communicate with other systems within the vehicle and facilitate the implementation of networked functions. It also includes advanced timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) to support a wide range of I/O functions and signal processing tasks.
The TMS570SF762BRFPQQ features a built-in self-test (BIST) capability, which allows for runtime checking of the CPU, memory, and peripherals to ensure consistent operation. Error Correction Code (ECC) on both Flash and RAM memory enhances data integrity, thereby contributing to the overall reliability of the system.
With its 16-bit wide data bus, 3MB of integrated Flash memory, and 256KB of RAM, this microcontroller provides ample storage for complex applications and software stacks. The device is offered in a 144-pin LQFP (Low-profile Quad Flat Package) which is designed for space-constrained applications.
In summary, the TMS570SF762BRFPQQ from Texas Instruments is a powerful and reliable microcontroller that brings together high-speed processing, advanced safety features, and a comprehensive set of peripherals to meet the stringent requirements of modern automotive applications.