EN
  • EN
  • DE

TMS5702135CZWTQQ1

Part No TMS5702135CZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797663-TMS5702135CZWTQQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 90
Family Name TMS5702135
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS5702135CZWTQQ1 CAD Model

Description

Product Overview: TMS5702135CZWTQQ1

The TMS5702135CZWTQQ1 is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed specifically for automotive and industrial applications where reliability and high-performance are of paramount importance. This product is a part of the Hercules TMS570 series, which is well-known for its robust ARM Cortex-R4 based MCUs.

Key Features

  • Core: Dual ARM Cortex-R4 CPUs clocked at up to 180 MHz, each capable of operating in lockstep, providing a high level of redundancy and reliability suitable for safety-critical applications.
  • Memory: Equipped with 2MB of integrated Flash memory and 160KB of RAM, this MCU can handle complex applications and data-intensive processes.
  • Performance: Enhanced by the presence of a floating-point unit (FPU), the TMS5702135CZWTQQ1 delivers efficient processing for computation-heavy applications.
  • Safety Features: In-built safety mechanisms including Error Correction Code (ECC) on both Flash and RAM, built-in self-test (BIST) functionalities, and a memory protection unit (MPU) to ensure system integrity and support development of safety-critical systems.
  • Communication Interfaces: A rich set of peripherals including CAN, FlexRay, Ethernet, MibSPI, and LIN, among others, provide versatile connectivity options for various automotive and industrial communication protocols.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Quality and Reliability: Manufactured to meet the highest quality standards, with AEC-Q100 qualification for automotive applications.

Applications

The robust design and advanced features of the TMS5702135CZWTQQ1 make it an ideal choice for a wide range of applications, including:

  • Automotive safety systems such as electronic braking, stability control, and advanced driver-assistance systems (ADAS)
  • Industrial control systems and robotics
  • Aircraft control and navigation systems
  • Medical equipment requiring high reliability and precision

With its high level of integration and safety features, the TMS5702135CZWTQQ1 from Texas Instruments stands as a robust and reliable solution for developers looking to create systems that require fail-safe operation and advanced computational capabilities.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $455.6636 $455.6636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 526 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess