EN
  • EN
  • DE

TMS4C1024-70DJ

Part No TMS4C1024-70DJ
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description FAST PAGE DRAM, 1MX1, 70NS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0002
Win Source Part Number 900488-TMS4C1024-70DJ
Ultra Librarian 3D Model Ultra Librarian TMS4C1024-70DJ CAD Model

Description

The TMS4C1024-70DJ is a high-performance integrated circuit memory chip developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is a testament to Texas Instruments' commitment to providing advanced technology solutions for a wide array of electronic applications.

Key Features

  • Memory Capacity: The TMS4C1024-70DJ boasts a memory size of 1 Megabit (1M x 1 Bit), providing ample storage for various applications in computing and digital systems.
  • Access Time: With an impressive access time of 70 nanoseconds, this memory chip allows for rapid data retrieval, ensuring high-speed performance for critical tasks.
  • Package Type: Encased in a durable 28-pin J-lead ceramic package (DJ suffix), the TMS4C1024-70DJ is designed to withstand harsh conditions and provide reliable operation over a wide temperature range.
  • Operating Voltage: The device operates at a standard voltage range, accommodating the typical power supplies used in electronic systems.
  • Compatibility: Texas Instruments designed the TMS4C1024-70DJ to be compatible with a wide range of microprocessors and digital signal processors, making it a versatile choice for system designers.

Applications

The TMS4C1024-70DJ is suited for a variety of applications that require high-speed and reliable memory storage. It is commonly used in:

  • Personal computers and workstations
  • Industrial control systems
  • Telecommunications equipment
  • High-performance servers
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the TMS4C1024-70DJ is manufactured to the highest quality standards. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial use. Customers can trust the reliability and longevity of this memory chip in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Intel
MICRO PERIPHERAL IC PBGA655
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Renesas Electronics America
DDR DRAM, 32MX9
Lowest to $115.0876
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess