EN
  • EN
  • DE

TMS470R1VF478BGJZQ

Part No TMS470R1VF478BGJZQ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750216-TMS470R1VF478BGJZQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF478BGJZQ CAD Model

Description

The TMS470R1VF478BGJZQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of the TMS470 family, which is renowned for its robust architecture, advanced peripherals, and low-power operation.

At the core of the TMS470R1VF478BGJZQ lies an ARM7TDMI-S CPU, which operates at a frequency that ensures swift processing and efficient power consumption. This processor is capable of executing 32-bit instructions, which allows for a smooth and responsive performance in complex control tasks. The MCU is equipped with 478KB of Flash memory, providing ample space for application code and data storage, and ensuring reliable operation through its error correction code (ECC) capabilities.

The device also boasts 64KB of RAM, which is crucial for temporary data storage and quick access during operation. With its rich set of peripherals, including multiple serial communication interfaces such as CAN, UART, SPI, and I2C, the TMS470R1VF478BGJZQ offers versatile connectivity options. These interfaces enable the MCU to easily communicate with other devices and sensors, making it an ideal choice for complex embedded systems.

The TMS470R1VF478BGJZQ also features a range of timers, PWM outputs, and ADCs, which are essential for real-time control and measurement applications. Its advanced interrupt handling capabilities ensure prompt and reliable response to external and internal events, further enhancing the system's performance.

Texas Instruments has incorporated several safety features into this MCU, such as a Memory Protection Unit (MPU) and a built-in watchdog timer, which contribute to the system's stability and reliability. These features make the TMS470R1VF478BGJZQ particularly suitable for safety-critical applications in the automotive sector, such as engine management, transmission control, and vehicle stability systems.

In conclusion, the TMS470R1VF478BGJZQ from Texas Instruments is a powerful and reliable microcontroller that offers a perfect blend of performance, memory, and advanced features, making it an excellent choice for engineers and developers looking to build sophisticated and robust automotive or industrial systems.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess