EN
  • EN
  • DE

TMS470R1B512PGET

Part No TMS470R1B512PGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 16-bit/32-bit ARM7TDMI RISC 512KB Flash 1.8V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS470
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 60MHz
Connectivity CAN, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 86
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.81 V ~ 2.05 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797646-TMS470R1B512PGET
Popularity Medium
Supply and Demand Status Limited
Family Name TMS470R1B512
Introduction Date May 25, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS470R1B512PGET CAD Model

Description

Overview of TMS470R1B512PGET

The TMS470R1B512PGET is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the advanced requirements of modern embedded control systems. This MCU is part of the TMS470 series, which is renowned for its efficient performance in automotive and industrial applications.

Key Features

  • Processor Core: The TMS470R1B512PGET is built around the ARM7TDMI-S™ processor core, which operates at a speed of up to 48 MHz, providing a balanced combination of high performance and power efficiency.
  • Memory: It comes equipped with 512KB of Flash memory and 32KB of RAM, ensuring ample space for complex applications and the ability to run them smoothly.
  • Advanced Peripherals: This MCU features a rich set of peripherals, including multiple serial communication interfaces such as CAN, UART, SPI, and I2C, enabling versatile connectivity options.
  • Timers and PWM: The device includes a variety of timers, watchdog timers, and up to 16 PWM outputs, which are crucial for real-time control tasks.
  • Robust I/O: With its high-count I/O lines, the TMS470R1B512PGET can interface with a wide array of sensors, actuators, and other external components.
  • Embedded Trace: The MCU supports embedded trace for improved debugging capabilities, which is essential for development and troubleshooting.

Applications

The versatile features of the TMS470R1B512PGET make it well-suited for a variety of applications, particularly in the automotive sector where it can be used for engine management, transmission control, body electronics, and safety systems. Its robust design also lends itself to industrial applications such as motor control, process control, and automation systems.

Package and Quality

The TMS470R1B512PGET is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this MCU a trusted choice for critical systems where performance and uptime are paramount.

With its combination of processing power, memory capacity, and advanced peripherals, the TMS470R1B512PGET from Texas Instruments stands as a robust and versatile microcontroller solution for designers and engineers focused on creating sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess