EN
  • EN
  • DE

TMS3631N2L

Part No TMS3631N2L
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374140-TMS3631N2L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS3631N2L CAD Model

Description

The TMS3631N2L is a cutting-edge integrated circuit (IC) developed by Texas Instruments, renowned for its commitment to innovation and quality in the field of electronics. This IC is specifically designed for applications requiring precise and reliable frequency generation, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Precision Frequency Generation: The TMS3631N2L is capable of producing highly accurate frequencies, which is crucial for applications such as digital clocks, musical instruments, and communication systems.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power draw, contributing to longer battery life in portable applications and reduced energy costs in stationary installations.
  • Stable Operation: Stability is a hallmark of Texas Instruments' products, and the TMS3631N2L maintains consistent performance even under varying environmental conditions.
  • Compact Form Factor: The IC's small size makes it an excellent choice for space-constrained applications, allowing designers to minimize the footprint of their electronic assemblies.

Applications

The versatile nature of the TMS3631N2L allows it to be used in a variety of applications. Some of the most common uses include:

  • Electronic musical instruments for accurate sound synthesis
  • Synchronized timekeeping devices
  • Wireless communication systems where stable carrier frequencies are essential
  • Industrial control systems that require precise timing

Technical Specifications

At the heart of the TMS3631N2L's technical prowess are its specifications, which include:

  • Operating Voltage Range: 2.5V to 5.5V
  • Frequency Accuracy: ±0.1%
  • Temperature Range: -40°C to 85°C
  • Packaging: Available in various package types to suit different assembly requirements

Conclusion

The Texas Instruments TMS3631N2L is a testament to the company's dedication to providing high-quality, reliable components for the electronics industry. Its precision, low power consumption, and compact size make it a top choice for designers and engineers looking to incorporate frequency generation capabilities into their products.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess