EN
  • EN
  • DE

TMS32C6414EGLZA6E3

Part No TMS32C6414EGLZA6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 213206-TMS32C6414EGLZA6E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6414EGLZA6E3 CAD Model

Description

The Texas Instruments TMS32C6414EGLZA6E3 is a high-performance digital signal processor (DSP) that is part of the TMS320C64x family of products. This DSP is designed to meet the intense processing demands of modern telecommunications, industrial, and multimedia applications. With its advanced architecture, the TMS32C6414EGLZA6E3 offers a perfect blend of power and efficiency, making it an ideal choice for developers looking to create sophisticated systems requiring real-time signal processing.

Key Features:

  • High-Performance Signal Processing: The TMS32C6414EGLZA6E3 operates at a frequency of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second), which allows for rapid and efficient handling of complex algorithms.
  • Large Integrated Memory: This DSP comes with a 1MB of Level 2 (L2) cache, which can be configured as mapped RAM, cache, or a combination of both, providing developers with the flexibility to optimize performance based on their specific application requirements.
  • Enhanced Direct Memory Access (EDMA) Controller: Featuring a 64-channel EDMA controller, the device ensures high-speed data transfers between peripherals and memory, minimizing CPU overhead for I/O operations.
  • Robust Peripheral Set: The DSP includes a host of peripherals, such as a Viterbi coprocessor, Turbo Decoder coprocessor, and Ethernet MAC, to support a wide range of connectivity and processing tasks.
  • Scalable Architecture: The TMS320C64x DSP generation is known for its scalable architecture, allowing for seamless integration and compatibility with other devices within the family.

Applications:

The TMS32C6414EGLZA6E3 is versatile and can be used in a variety of applications, such as:

  • Wireless Infrastructure (e.g., baseband processing for 3G and 4G networks)
  • Imaging and Video Processing (e.g., medical imaging, surveillance systems)
  • Audio and Voice Processing (e.g., professional audio equipment)
  • Industrial Control Systems
  • Test and Measurement Equipment

With its robust set of features and capabilities, the TMS32C6414EGLZA6E3 from Texas Instruments is a powerful tool for developers who require a reliable and efficient DSP to power their high-end applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess