EN
  • EN
  • DE

TMS320VC549GGU-80

Part No TMS320VC549GGU-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Type Fixed Point
Interface BSP, Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TMS320VC549GGU80,296-1933,296-1933-5-NDR,2156-TMS320VC549GGU-80-TI,TEXTISTMS320VC549GGU-80,296-1933-5
Standard Package 160
Win Source Part Number 1321886-TMS320VC549GGU-80
Ultra Librarian 3D Model Ultra Librarian TMS320VC549GGU-80 CAD Model

Description

The TMS320VC549GGU-80 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust architecture and exceptional processing capabilities. Designed to meet the rigorous demands of signal processing applications, this DSP is part of the TMS320C54x series, which is widely recognized for its efficiency and reliability in various industries, including telecommunications, audio processing, industrial control, and more.

Key Features

  • Advanced DSP Architecture: The TMS320VC549GGU-80 boasts a fixed-point, advanced modified Harvard architecture that allows for parallel instruction execution and data transfers, significantly enhancing its processing speed and throughput.
  • High Clock Rate: Operating at a clock speed of 80MHz, this DSP delivers exceptional performance for time-sensitive applications, ensuring that complex signal processing tasks are handled efficiently.
  • Large On-chip Memory: Equipped with a substantial amount of on-chip memory, including 16KB of RAM and 256KB of ROM, the TMS320VC549GGU-80 can handle large datasets and complex algorithms without the need for external memory, which can reduce system costs and complexity.
  • Peripheral Integration: This DSP integrates a variety of peripherals, such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and a direct memory access (DMA) controller, facilitating easy connection with other devices and peripherals for enhanced system functionality.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC549GGU-80 is suitable for battery-powered and energy-sensitive applications, where maintaining a low power profile is essential.

Applications

The TMS320VC549GGU-80 is versatile and can be used in a wide range of applications, including but not limited to:

  • Audio and speech processing
  • Wireless communications
  • Medical imaging
  • Digital motor control
  • Instrumentation and measurement

With its combination of performance, integrated features, and power efficiency, the TMS320VC549GGU-80 from Texas Instruments is an ideal choice for developers and engineers looking for a reliable DSP to power their next-generation signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess