EN
  • EN
  • DE

TMS320VC5409GGU100

Part No TMS320VC5409GGU100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIG SIG PROCESSOR 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 043228-TMS320VC5409GGU100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409GGU100 CAD Model

Description

Overview of TMS320VC5409GGU100

The TMS320VC5409GGU100 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of signal processing applications. This DSP is part of the TMS320C54x DSP family, which is renowned for its efficient processing capabilities and low power consumption. The TMS320VC5409GGU100 is ideal for a variety of applications, including telecommunications, audio processing, industrial control, and medical instrumentation.

Key Features

  • High-Speed DSP Core: The core of the TMS320VC5409GGU100 operates at a frequency of up to 100 MHz, providing high computational performance and enabling real-time processing of complex algorithms.
  • Large On-Chip Memory: This DSP includes 256KB of on-chip RAM, which allows for efficient data management and minimizes the need for external memory components.
  • Advanced Peripherals: It features a rich set of peripherals, including a host port interface, parallel I/O, timers, and serial ports that support a variety of communication protocols.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TMS320VC5409GGU100 offers several power-saving modes to reduce overall power usage.
  • Robust Instruction Set: The processor is equipped with a highly optimized instruction set that supports fast arithmetic operations, bit manipulation, and control functions.

Applications

The versatility of the TMS320VC5409GGU100 makes it suitable for a broad range of signal processing applications. In the telecommunications sector, it can be used for voice and data compression, echo cancellation, and modem implementations. In audio processing, it is capable of handling tasks such as sound synthesis, audio effects, and digital mixing. For industrial applications, this DSP can be utilized in motor control, sensor data analysis, and real-time diagnostics. Additionally, its precision and speed make it an excellent choice for medical imaging systems and diagnostic equipment.

Package and Quality

The TMS320VC5409GGU100 is available in a 144-pin LQFP (Low Profile Quad Flat Package) that is designed for compact and space-constrained applications. Texas Instruments ensures the highest quality and reliability of their products, and this DSP is no exception, complying with industry standards for performance and durability.

With its powerful features and flexible capabilities, the TMS320VC5409GGU100 from Texas Instruments stands as a robust solution for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9867 $53.9601
7+ $14.7584 $103.3088
11+ $14.2972 $157.2692
15+ $13.8360 $207.5400
19+ $13.3748 $254.1212
26+ $11.9912 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,825 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess