EN
  • EN
  • DE

TMS320VC5402PGE100TI

Part No TMS320VC5402PGE100TI
Manufacturer Texas Instruments
Catalog OEM Souring
Description DSP-Digital Signal Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469067-TMS320VC5402PGE100TI
Manufacturer Texas Instruments
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402PGE100TI CAD Model

Description

The TMS320VC5402PGE100TI is a powerful Digital Signal Processor (DSP) from Texas Instruments, embodying the pinnacle of processing capability for digital signal processing applications. Designed for rigorous compute-intensive tasks, this processor is ideal for a broad spectrum of applications including audio processing, telecommunications, industrial control, and digital imaging. With its high-speed performance, low power consumption, and integrated memory interface, the TMS320VC5402PGE100TI enables designers to develop sophisticated digital signal processing systems that require efficient data manipulation and real-time processing. Its advanced architectural features and dedicated signal processing capabilities make it a preferred choice for developers aiming to achieve optimal performance in applications demanding high throughput and precise signal handling.

You May Also Be Interested in

Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess