EN
  • EN
  • DE

TMS320TCI6618ACYP

Part No TMS320TCI6618ACYP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description DSP Fixed-Point/Floating-Point 64-Bit 1200MHz 900-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1100489-TMS320TCI6618ACYP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6618ACYP CAD Model

Description

The TMS320TCI6618ACYP is a high-performance multicore DSP processor from Texas Instruments, designed to meet the rigorous demands of high-throughput, real-time processing applications. This processor is part of the TMS320C66x family of digital signal processors, which are known for their efficient fixed and floating-point processing capabilities.

Key Features:

  • Advanced Multicore Architecture: This DSP features a multicore architecture that includes multiple C66x DSP cores, providing significant computational horsepower for parallel processing tasks.
  • High-Performance Computing: With a clock speed that supports high-frequency operation, the TMS320TCI6618ACYP is capable of delivering up to tens of gigaFLOPS of performance, making it ideal for intensive signal processing tasks.
  • Integrated Packet Accelerators: The processor includes integrated packet processing accelerators, which help to offload networking tasks from the DSP cores, thereby improving data throughput and system efficiency.
  • Energy Efficiency: Despite its powerful processing capabilities, the TMS320TCI6618ACYP is designed with energy efficiency in mind, featuring multiple power domains and dynamic power scaling to minimize power consumption.
  • Robust Connectivity: A wide range of high-speed interfaces, including PCIe, SRIO, and Gigabit Ethernet, provides versatile connectivity options for various applications.
  • Software Support: Texas Instruments offers comprehensive software support for the TMS320TCI6618ACYP, including optimized libraries and development tools that facilitate rapid application development and deployment.

Applications:

The TMS320TCI6618ACYP is ideally suited for a variety of applications that require intensive computation, such as:

  • Wireless base stations and infrastructure
  • High-speed data acquisition and processing
  • Medical imaging and diagnostics
  • Video surveillance and analytics
  • Defense and aerospace systems

Overall, the TMS320TCI6618ACYP from Texas Instruments represents a blend of performance, efficiency, and connectivity, making it a top choice for designers looking to tackle the most challenging signal processing requirements in today's data-driven world.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.8657 $426.8657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess