EN
  • EN
  • DE

TMS320TCI6484CCMHV

Part No TMS320TCI6484CCMHV
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1315636-TMS320TCI6484CCMHV
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6484CCMHV CAD Model

Description

Introducing the TMS320TCI6484CCMHV from Texas Instruments

The TMS320TCI6484CCMHV is a high-performance, fixed- and floating-point digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This DSP is part of the TMS320C6000 DSP platform, which is designed to deliver the ultimate in high-intensity processing power for demanding applications.

At the heart of the TMS320TCI6484CCMHV lies a powerful core that is capable of executing up to 8,000 MIPS (Million Instructions Per Second) at a clock speed of up to 1.2 GHz. This makes it an ideal solution for a wide range of applications, including telecommunications, high-end imaging, medical devices, and industrial automation systems.

The device features a rich set of peripherals and interfaces that enable it to handle a variety of tasks with ease. It includes multiple high-speed serial ports, an Ethernet MAC, and a host of other I/O options that make it highly adaptable to specific application requirements. The advanced memory architecture of the TMS320TCI6484CCMHV ensures efficient data management and high throughput for data-intensive tasks.

One of the key advantages of the TMS320TCI6484CCMHV is its support for both fixed and floating-point arithmetic. This versatility allows developers to use the DSP for applications that require precise numerical computations as well as those that need robust signal processing capabilities. Moreover, the DSP is supported by TI's comprehensive software development tools, which include an optimized C/C++ compiler, a debug environment, and a robust set of libraries and development kits.

For designers and engineers looking to integrate high-performance signal processing into their products, the TMS320TCI6484CCMHV offers a combination of speed, flexibility, and reliability. Its advanced features and support infrastructure make it a go-to choice for applications that demand the best in digital signal processing technology.

Whether you are developing a cutting-edge communication system, a sophisticated medical imaging device, or a robust control system for industrial applications, the TMS320TCI6484CCMHV provides the processing power and versatility to meet and exceed your design challenges.

Note: Always refer to the official Texas Instruments data sheets and product documentation for detailed technical specifications and safety information before integrating the TMS320TCI6484CCMHV into your designs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess