EN
  • EN
  • DE

TMS320LF2402APGA

Part No TMS320LF2402APGA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x20)
Win Source Part Number 1110649-TMS320LF2402APGA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LF2402APGA CAD Model

Description

The TMS320LF2402APGA is a highly sophisticated digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of industrial control applications. This processor is part of the TMS320C24x DSP generation which is known for its efficient processing capabilities and low-power consumption.

Key Features

  • High-Performance Static CMOS Technology: The TMS320LF2402APGA operates with a high-speed clock, ensuring swift and efficient data processing for real-time applications.
  • On-Chip Memory: This DSP comes with integrated flash memory, facilitating both program and data storage with exceptional reliability and speed.
  • Advanced Peripherals: Equipped with a diverse range of peripherals including serial ports, a CAN (Controller Area Network) module, and a PWM (Pulse Width Modulation) output which are essential for motor control and industrial automation tasks.
  • Event-Manager Module: The event-manager facilitates complex tasks such as capture or compare operations, which are vital for precise control in embedded systems.
  • 40-pin PGA (Plastic Grid Array) Package: The compact and robust packaging allows for a dense and reliable integration into various electronic systems.

Applications

The versatility of the TMS320LF2402APGA makes it suitable for a wide array of applications including:

  • Motor Control
  • Industrial Automation
  • Robotics
  • Power Management
  • Automotive Systems

Technical Specifications

Parameter Value CPU Speed Up to 40 MIPS Program Memory Type Flash Data Converters 10-bit ADC, 16 channels Operating Temperature Range -40°C to +125°C

Overall, the TMS320LF2402APGA by Texas Instruments is a feature-rich DSP that provides a high level of integration and performance for industrial control systems. Its robust architecture and comprehensive set of peripherals make it an ideal choice for designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1942 $63.5826
6+ $17.3901 $104.3406
9+ $16.8467 $151.6203
13+ $16.3032 $211.9416
16+ $15.7598 $252.1568
22+ $14.1295 $310.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,784 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess