EN
  • EN
  • DE

TMS320F28378DPTPS

Part No TMS320F28378DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176HLQFP / C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™, Functional Safety (FuSa)
Package Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, I²C, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.47V
Data Converters A/D 20x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number TMS320
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341420-TMS320F28378DPTPS
Ultra Librarian 3D Model Ultra Librarian TMS320F28378DPTPS CAD Model

Description

The TMS320F28378DPTPS is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of modern control applications. This MCU is part of the TMS320F2837xD family, which is well-known for its high level of integration, performance, and real-time capabilities.

Key Features

  • High-Performance Processing: Equipped with a C28x core and a dual-core configuration that includes an ARM Cortex-M4 processor, the TMS320F28378DPTPS delivers exceptional processing power for complex algorithms and control systems.
  • Advanced Control Peripherals: The device boasts a rich set of peripherals tailored for control applications, such as PWM outputs, analog-to-digital converters (ADCs), and capture modules.
  • Integrated Floating-Point Unit (FPU): The FPU enables precise and efficient mathematical computations, crucial for applications requiring fast and accurate control algorithms.
  • Enhanced Connectivity: With multiple communication interfaces, including CAN, I2C, SPI, and UART, this MCU provides versatile options for system integration and data transfer.
  • Robust Memory Architecture: The MCU features a combination of flash memory, RAM, and ROM, supporting complex applications and ensuring reliable operation.

Applications

The TMS320F28378DPTPS is designed for a wide range of applications, particularly where precise control and high-speed processing are required. It is an ideal choice for:

  • Industrial drives and automation systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Automotive control units
  • Power supplies and converters
  • Advanced digital power applications

Development Support

Texas Instruments provides extensive support for the TMS320F28378DPTPS, including development kits, software libraries, and technical documentation. This ensures that engineers can rapidly develop and deploy applications utilizing the full capabilities of the MCU.

In conclusion, the TMS320F28378DPTPS is a powerful and versatile MCU that offers a perfect blend of performance, integration, and real-time processing. Its rich feature set and robust support make it an excellent choice for engineers looking to push the boundaries of control applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess