EN
  • EN
  • DE

TMS320F28377DPTPT

Part No TMS320F28377DPTPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS320F2837XD Dual-Core Delfino Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 9x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 176-LQFP
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 1271304-TMS320F28377DPTPT
Manufacturer Homepage www.ti.com
Family Name TMS320F28377
Introduction Date December 10, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28377DPTPT CAD Model

Description

The TMS320F28377DPTPT is a highly integrated, high-performance microcontroller solution from Texas Instruments, designed for sophisticated real-time control applications. This device is a part of the TMS320F2837x series, which is known for its leading-edge performance, system-level integration, and flexibility.

At the heart of the TMS320F28377DPTPT is a dual-core C28x architecture, which includes one C28x core and a secondary C28x core, both capable of running at a maximum frequency of 200 MHz. This dual-core setup enables parallel processing and control tasks, optimizing the performance for time-critical processing requirements. The device also incorporates a floating-point unit (FPU) that accelerates math-intensive operations, making it an ideal choice for applications such as industrial inverters, servo drives, and renewable energy systems.

With 1MB of flash memory and 164KB of RAM, the TMS320F28377DPTPT can handle complex algorithms and data-intensive tasks. The microcontroller also features a wide range of peripherals, including multiple PWM outputs, ADC inputs, and configurable GPIOs, allowing for versatile I/O options and precise control. Enhanced analog features like dual 12-bit ADCs with fast conversion rates make this microcontroller suitable for high-precision sensing and data acquisition applications.

Communication is a strong suit for the TMS320F28377DPTPT, as it supports multiple interfaces such as CAN, I2C, SPI, and UART, facilitating easy integration into existing systems and ensuring compatibility with various communication protocols. Moreover, safety-critical applications can benefit from the device's error correction code (ECC) on both flash and RAM, which ensures data integrity and reliability in harsh environments.

The TMS320F28377DPTPT is available in a 176-pin LQFP package and is supported by Texas Instruments' comprehensive software and hardware development tools. This includes the Code Composer Studio™ integrated development environment (IDE) and the controlSUITE™ software suite, which provide developers with a robust platform for efficient coding, debugging, and system optimization.

Overall, the TMS320F28377DPTPT microcontroller is a robust, high-performance solution for advanced control applications that require precise and reliable computation, a wide array of connectivity options, and extensive peripheral integration.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6767 $56.0301
7+ $15.3245 $107.2715
11+ $14.8456 $163.3016
14+ $14.3667 $201.1338
19+ $13.8878 $263.8682
25+ $12.4512 $311.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess