EN
  • EN
  • DE

TMS320F28376DPTPT

Part No TMS320F28376DPTPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176HQFP / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 176-Pin HLQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 9x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797576-TMS320F28376DPTPT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Family Name TMS320F28376
Introduction Date December 10, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28376DPTPT CAD Model

Description

The Texas Instruments TMS320F28376DPTPT is a high-performance digital signal processor (DSP) that is part of the TMS320F2837x series. This powerful microcontroller is designed to cater to demanding control applications, offering a perfect blend of processing power, I/O capabilities, and real-time control functionality.

Key Features:

  • CPU Performance: The TMS320F28376DPTPT comes equipped with a dual-core C28x CPU, with each core running at 200 MHz, providing up to 400 MIPS (Million Instructions Per Second). This makes it ideal for complex algorithms and control applications that require high-speed processing.
  • Programmable Real-Time Unit (PRU): It includes a PRU for offloading real-time tasks from the main CPU, ensuring deterministic performance for time-critical operations.
  • Memory: It boasts an integrated memory system with up to 1MB of flash memory, facilitating efficient code storage, and 204KB of RAM for high-speed data processing.
  • Analog-to-Digital Converters (ADCs): The device features multiple 12-bit ADCs with a total throughput of up to 31 MSPS (Mega Samples Per Second), providing precise data acquisition for sensor-based applications.
  • Connectivity: A variety of communication interfaces are available including CAN, I2C, SPI, and UART, enabling easy integration with other systems and peripherals.
  • Robust Design: It is designed to operate in harsh industrial environments, with a wide temperature range and enhanced protection features against electrical disturbances.

Applications:

The TMS320F28376DPTPT is highly suited for applications such as motor control, power conversion, renewable energy systems, and industrial automation. Its ability to handle complex control algorithms makes it a go-to choice for engineers looking to develop advanced systems with stringent real-time requirements.

Package and Quality:

This microcontroller is available in a 176-pin LQFP (Low-Profile Quad Flat Package) that is designed for space-constrained applications. Texas Instruments maintains high-quality standards, ensuring that the TMS320F28376DPTPT meets the rigorous demands of industrial and automotive grade electronics.

With its combination of dual-core processing, integrated peripherals, and robust design, the TMS320F28376DPTPT from Texas Instruments stands out as a versatile and reliable choice for engineers and system designers aiming to create high-performance, real-time control systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4428 $76.8856
4+ $31.5429 $126.1716
5+ $30.5571 $152.7855
7+ $29.5714 $206.9998
9+ $28.5857 $257.2713
12+ $25.6286 $307.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess