EN
  • EN
  • DE

TMS320F28375SPZPS

Part No TMS320F28375SPZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 100-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797571-TMS320F28375SPZPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28375
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28375SPZPS CAD Model

Description

The TMS320F28375SPZPS is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require high levels of computational power and real-time processing. This product is part of the TMS320F2837x series, which is known for its robust architecture, precision, and flexibility, making it ideal for industrial, automotive, and consumer electronics markets.

Key Features:

  • Processing Power: At the core of the TMS320F28375SPZPS is a powerful C28x core, coupled with dual real-time control accelerators (CLA). This combination enables the DSP to perform complex algorithms and control-oriented tasks efficiently.
  • Memory: It comes equipped with an extensive array of memory options including 1MB of flash memory, 204KB of RAM, which allows for advanced applications and algorithms to be stored and run directly on the device.
  • High-Speed Interfaces: The DSP includes a variety of high-speed communication interfaces such as CAN, USB, UART, SPI, and I2C, facilitating easy integration with other components and systems.
  • Analog-to-Digital Converters (ADCs): With integrated high-resolution ADCs, the TMS320F28375SPZPS can process analog signals with precision, making it suitable for real-time sensor data processing and control applications.
  • Enhanced Control Peripherals: The device features advanced peripherals for enhanced control, including PWM outputs and capture inputs, which are essential for motor control and power conversion applications.
  • Robust Design: Engineered for reliability, the DSP operates within an extended temperature range and is equipped with error correction and fault protection mechanisms to ensure stable operation in harsh environments.

Applications:

The versatility of the TMS320F28375SPZPS makes it suitable for a wide range of applications, including:

  • Industrial drives and automation systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Automotive control systems including electric and hybrid powertrains
  • Advanced consumer electronics requiring high-speed signal processing
  • Medical devices for imaging and diagnostics

The TMS320F28375SPZPS from Texas Instruments represents a blend of performance, precision, and versatility, providing a solid foundation for innovative and efficient system designs.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess