EN
  • EN
  • DE

TMS320F28375SPTPS

Part No TMS320F28375SPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797568-TMS320F28375SPTPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28375
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28375SPTPS CAD Model

Description

Overview of TMS320F28375SPTPS Microcontroller

The TMS320F28375SPTPS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of industrial control applications. This powerful MCU is part of the TMS320F2837x series, which is well-known for its advanced features and capabilities in processing control tasks.

Key Features

  • Dual-Core C2000™ 32-Bit MCU: Equipped with two TMS320C28x 32-bit CPUs, this MCU provides exceptional processing capabilities, allowing for parallel processing and improved system performance.
  • Integrated Floating-Point Unit: Each core includes a floating-point unit (FPU) that enhances the processing of floating-point arithmetic, crucial for high-precision control applications.
  • Large Memory: The device boasts 1MB of flash memory and 204KB of SRAM, providing ample space for complex algorithms and programs.
  • Enhanced Control Peripherals: The MCU features a variety of peripherals tailored for control applications, such as PWM outputs, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
  • CLA Co-Processor: The Control Law Accelerator (CLA) is a dedicated co-processor that offloads critical, time-sensitive control tasks from the main CPU, ensuring real-time performance.
  • Robust Connectivity: With multiple communication interfaces including CAN, SPI, I2C, and UART, this MCU offers versatile connectivity options for various industrial devices and networks.
  • Advanced Security Features: The MCU includes security features such as a Cryptographic Accelerator and a Secure Boot ROM to protect against unauthorized access and ensure secure firmware updates.

Applications

The TMS320F28375SPTPS MCU is ideal for a wide range of industrial control systems, including motor control, power converters, renewable energy systems, and advanced sensing applications. Its robust architecture and specialized peripherals make it a perfect choice for engineers looking to develop high-performance, reliable, and secure products.

Technical Specifications

For detailed technical specifications, developers can refer to the comprehensive datasheet provided by Texas Instruments, which includes information on pin configurations, electrical characteristics, programming environment, and more.

In conclusion, the TMS320F28375SPTPS from Texas Instruments represents a state-of-the-art solution for industrial control applications that require high-speed processing, precision, and a range of connectivity options.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7120 $71.1360
6+ $19.4560 $116.7360
8+ $18.8480 $150.7840
11+ $18.2400 $200.6400
15+ $17.6320 $264.4800
19+ $15.8080 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess