EN
  • EN
  • DE

TMS320F28374SZWTT

Part No TMS320F28374SZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 337NFBGA / C28x series Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™, Functional Safety (FuSa)
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 66K x 16
Supply Voltage - Operating 1.14V ~ 3.47V
Data Converters A/D 24x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number TMS320
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261985-TMS320F28374SZWTT
Ultra Librarian 3D Model Ultra Librarian TMS320F28374SZWTT CAD Model

Description

The TMS320F28374SZWTT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of real-time control applications. This MCU is part of the TMS320F2837x series, which is known for its advanced features and capabilities that make it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Processing Power: At the heart of the TMS320F28374SZWTT is a powerful 32-bit floating-point C28x processor core, capable of executing up to 200 MHz, providing the computational horsepower required for complex algorithms and control systems.
  • Dual-Core Configuration: This MCU features a dual-core configuration that includes an additional 32-bit ARM Cortex-M4 processor, enabling efficient handling of both control and connectivity tasks simultaneously.
  • Memory: It comes equipped with integrated memory, including 1MB of flash and 204KB of RAM, to support robust applications without the need for external memory components.
  • Advanced Peripherals: The device boasts a rich set of peripherals such as multiple PWM outputs, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and serial communication interfaces, which provide versatility in interfacing with external sensors, actuators, and communication modules.
  • Real-Time Control: With its fast interrupt response and processing capabilities, the TMS320F28374SZWTT excels in real-time control tasks, making it perfect for motor control, power conversion, and sensor fusion applications.
  • Robust Design: The MCU is designed for reliability in harsh environments, featuring a wide temperature range and various built-in protection mechanisms to ensure stable operation.

Applications

The versatility of the TMS320F28374SZWTT allows it to be used in a multitude of applications, including but not limited to:

  • Industrial drives and automation systems
  • Renewable energy systems like solar inverters and wind turbines
  • Electric vehicles and automotive subsystems
  • Intelligent sensing and IoT devices

With its combination of performance, memory, and peripherals, the TMS320F28374SZWTT from Texas Instruments is a robust MCU solution that can elevate the capabilities of your next high-performance control application.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8983 $71.6949
6+ $19.6089 $117.6534
8+ $18.9961 $151.9688
11+ $18.3833 $202.2163
15+ $17.7705 $266.5575
19+ $15.9322 $302.7118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,334 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess