EN
  • EN
  • DE

AD8418ABRMZ

Part No AD8418ABRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Current Sense Amplifier Circuit - 8-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909924-AD8418ABRMZ
Ultra Librarian 3D Model Ultra Librarian AD8418ABRMZ CAD Model

Description

AD8418ABRMZ Current Sense Amplifier by Analog Devices Inc.

The AD8418ABRMZ is a high-performance current sense amplifier from Analog Devices Inc., designed to provide precise and reliable current measurement solutions for a wide range of applications. This integrated circuit is part of the AEC-Q100 qualified family, making it an excellent choice for automotive and industrial systems where accuracy and durability are paramount.

With a wide input common-mode voltage range of -2 V to +70 V, the AD8418ABRMZ is capable of monitoring shunt resistors across a broad spectrum of systems, including those with significant variations in supply voltages. This feature ensures that the device can be used in both high-side and low-side current sensing configurations, offering flexibility in system design.

The device offers a fixed gain of 20 V/V, which allows for easy implementation into various circuits without the need for external gain-setting components. Its high accuracy is further enhanced by a maximum input offset voltage of just ±250 µV, which ensures precise current measurement across the entire operating temperature range of -40°C to +125°C.

The AD8418ABRMZ boasts excellent DC performance with a typical bandwidth of 1 MHz, enabling it to accurately track fast-changing currents. This makes it suitable for applications such as motor control, power management, and overcurrent protection circuits. Additionally, its fast step response time allows it to respond quickly to changes in load conditions, providing real-time monitoring and protection.

For ease of integration into existing designs, the AD8418ABRMZ is offered in a compact 8-lead MSOP package, which minimizes the footprint on the printed circuit board and is conducive to space-constrained applications. Its robust construction ensures reliable performance even in harsh environments, making it a trusted choice for engineers seeking a high-quality current sensing solution.

In summary, the AD8418ABRMZ from Analog Devices Inc. is a versatile and precise current sense amplifier that delivers top-notch performance for current monitoring applications across the automotive and industrial sectors. Its wide input voltage range, high accuracy, and robust package make it an indispensable component for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8776 $50.4088
28+ $3.6322 $101.7016
43+ $3.5095 $150.9085
62+ $3.2640 $202.3680
80+ $3.1413 $251.3040
100+ $3.0186 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,651 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess