EN
  • EN
  • DE

TMS320F28332ZHHA

Part No TMS320F28332ZHHA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 179BGA / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 179-Pin BGA MICROSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 797548-TMS320F28332ZHHA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28332
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28332ZHHA CAD Model

Description

Overview of TMS320F28332ZHHA

The TMS320F28332ZHHA is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require high levels of numerical processing capabilities. This product is a part of the TMS320F2833x series, which is well-known for its efficient processing of complex algorithms in real-time.

Key Features

  • Processing Power: The device is equipped with a 150 MHz C28x core, providing ample processing power for high-speed and precise digital signal processing tasks.
  • Memory: It includes 256 KB of flash memory and 68 KB of RAM, allowing for robust storage and efficient data management.
  • Peripheral Integration: The DSP features a rich set of peripherals including PWM outputs, capture inputs, QEP circuits, and a 12-bit analog-to-digital converter (ADC) with up to 16 channels, making it highly suitable for motor control and industrial automation.
  • Communication: For communication, it supports multiple serial interfaces such as SCI (UART), SPI, CAN, and I2C, facilitating easy data exchange and connectivity with other devices.

Applications

The TMS320F28332ZHHA is designed to cater to a wide array of applications, particularly in the fields of industrial control systems, automotive, power electronics, and renewable energy systems. Its robust processing capabilities make it ideal for:

  • Advanced motor control
  • Power supply and conversion
  • Renewable energy systems like solar inverters and wind turbine controllers
  • Industrial automation and robotics

Design Support

Texas Instruments provides comprehensive design support for the TMS320F28332ZHHA, including development tools, software libraries, and reference designs. Engineers can leverage the Code Composer Studio IDE, along with extensive documentation and community support, to streamline the development process and reduce time to market.

Quality and Reliability

The TMS320F28332ZHHA is built to meet the high-quality standards expected from Texas Instruments. It is designed to perform reliably in harsh industrial environments, ensuring long-term stability and performance for critical applications.

With its combination of performance, integration, and support, the TMS320F28332ZHHA is a powerful DSP choice for engineers looking to develop advanced digital control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1516 $54.3032
5+ $22.2783 $111.3915
7+ $21.5821 $151.0747
10+ $20.8859 $208.8590
13+ $20.1897 $262.4661
17+ $18.1011 $307.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess