EN
  • EN
  • DE

TMS320F2812GHHA

Part No TMS320F2812GHHA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 179BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.81 V to 2 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 033294-TMS320F2812GHHA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2812GHHA CAD Model

Description

Introducing the TMS320F2812GHHA from Texas Instruments

The TMS320F2812GHHA, part of the TMS320F28x series, is a powerful 32-bit digital signal processor (DSP) designed by Texas Instruments (TI). This high-performance processor is specifically engineered to meet the rigorous demands of modern control applications. With its advanced features and capabilities, it is ideal for a wide range of applications, including industrial control, automotive systems, digital motor control, and power management solutions.

Key Features of the TMS320F2812GHHA:

  • High-Performance Processing: The DSP operates at a frequency of up to 150 MHz, providing a high level of computational power that is essential for complex algorithms and control systems.
  • Integrated Memory: It comes with 128 KB of Flash memory and 18 KB of RAM, ensuring ample space for code and data storage, which is critical for reliable and efficient operation.
  • Robust Peripherals: The device includes a variety of peripherals such as serial ports (SCI), a 12-bit analog-to-digital converter (ADC), and multiple timers, which enhance its versatility in handling diverse tasks.
  • Enhanced Control: With an Event Manager module, the TMS320F2812GHHA facilitates complex timing and control tasks, making it perfect for motor control and PWM applications.
  • Optimized for Real-Time Control: The processor features a high-speed Harvard architecture with a modified Von Neumann CPU core, allowing simultaneous data and code access, which is crucial for real-time processing.

Design and Development Support:

TI provides extensive support for the TMS320F2812GHHA, including development tools, software libraries, and reference designs. Engineers can leverage the Code Composer Studio IDE for streamlined development and debugging. Additionally, a range of application notes and user guides are available to help accelerate the design process and reduce time to market.

The TMS320F2812GHHA is a testament to Texas Instruments' commitment to delivering high-quality, robust processors that push the boundaries of control and signal processing. With its exceptional performance, integrated features, and comprehensive support, this DSP is a top choice for engineers looking to develop advanced control systems with precision and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,319.1177 $1,319.1177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess