EN
  • EN
  • DE

TMS320F2809GGMS

Part No TMS320F2809GGMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LFBGA
Manufacturer Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 797529-TMS320F2809GGMS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2809
Introduction Date October 01, 2003
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2809GGMS CAD Model

Description

The Texas Instruments TMS320F2809GGMS is a high-performance, 32-bit microcontroller that is part of the TMS320F28x series, known for its robust digital signal processing (DSP) capabilities. This microcontroller is designed to meet the demanding control needs of modern embedded applications in areas such as industrial control, automotive systems, digital power conversion, and motor control.

Key Features

  • High-Performance DSP: Equipped with a 32-bit CPU that can run at a clock speed of up to 150 MHz, the TMS320F2809GGMS provides exceptional processing power for complex algorithms and control tasks.
  • Memory: It includes 256KB of high-speed flash memory and 18KB of RAM, allowing for efficient code execution and data storage.
  • Peripherals: A wide range of integrated peripherals enhances functionality, including PWM outputs, 12-bit analog-to-digital converters (ADCs), capture inputs, and communication interfaces such as I2C, SPI, CAN, and UART.
  • Control-Oriented Architecture: The device features a high-resolution PWM unit and a 32-bit quadrature encoder pulse (QEP) circuit, making it ideal for precision motor control applications.
  • Robust Design: The TMS320F2809GGMS is designed for reliability and durability, with features like a single 3.3V power supply, an extended temperature range, and a 100-pin green packaging.

Applications

This microcontroller is well-suited for a variety of applications that require high-speed DSP functions and real-time control, such as:

  • Industrial automation and robotics
  • Automotive systems, including electric and hybrid vehicle control
  • Renewable energy systems, such as solar inverters and wind turbine controllers
  • Uninterruptible power supplies (UPS)
  • Advanced digital power conversion

Development Support

Texas Instruments provides comprehensive development support for the TMS320F2809GGMS, including development tools, software libraries, and reference designs to help engineers reduce time to market. The microcontroller is also compatible with the Code Composer Studio integrated development environment (IDE), which offers a suite of tools for code development, debugging, and analysis.

With its powerful DSP capabilities and extensive peripheral set, the Texas Instruments TMS320F2809GGMS is a versatile and powerful microcontroller that can help drive innovation in a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess