EN
  • EN
  • DE

TMS320F28069FPFPQ

Part No TMS320F28069FPFPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80HTQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V Automotive 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 797516-TMS320F28069FPFPQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 96
Family Name TMS320F28069
Introduction Date February 22, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28069FPFPQ CAD Model

Description

Texas Instruments TMS320F28069FPFPQ Microcontroller

The TMS320F28069FPFPQ is a highly capable microcontroller unit (MCU) from Texas Instruments, designed for demanding applications that require a perfect blend of processing power, real-time performance, and a rich set of peripherals. This product is part of the C2000™ 32-bit MCU family, well-known for its Piccolo™ series, which is optimized for processing-intensive tasks within industrial, automotive, and consumer electronics sectors.

At the heart of the TMS320F28069FPFPQ is a powerful 32-bit CPU, known as the C28x core, which operates at speeds up to 90 MHz. This core is coupled with Texas Instruments' proprietary Control Law Accelerator (CLA), a 32-bit floating-point math accelerator that dramatically improves the performance of control algorithms. This makes the MCU an excellent choice for applications involving motor control, digital power conversion, and intelligent sensor management.

The device boasts a range of integrated peripherals designed to enhance system capabilities and reduce the need for external components. These peripherals include high-resolution pulse width modulators (HRPWMs), 12-bit analog-to-digital converters (ADCs), and multiple communication interfaces such as UART, SPI, I2C, and CAN. This integration not only saves board space but also simplifies design and can lead to cost savings.

With 256KB of on-chip flash memory and 100KB of RAM, the TMS320F28069FPFPQ provides ample storage for complex applications and the ability to execute code efficiently. The flash memory is also endowed with error correction code (ECC) functionality, ensuring the reliability and integrity of the code execution process.

For enhanced safety and reliability, the TMS320F28069FPFPQ features a robust set of diagnostics and protection mechanisms. These include a memory protection unit (MPU), a watchdog timer, and a redundant clock system. These features make the MCU suitable for safety-critical applications that require compliance with industry standards such as IEC 61508 for functional safety.

Finally, developers can take advantage of Texas Instruments' comprehensive software and hardware development tools to streamline the design process. The MCU is supported by the Code Composer Studio™ integrated development environment (IDE) and a wide range of development kits and reference designs, helping to reduce time-to-market for innovative products.

With its combination of performance, peripherals, and development support, the TMS320F28069FPFPQ is an excellent choice for engineers looking to create advanced systems with stringent performance and reliability requirements.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5896 $63.1792
4+ $25.9197 $103.6788
6+ $25.1097 $150.6582
9+ $24.2997 $218.6973
11+ $23.4897 $258.3867
15+ $21.0598 $315.8970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess