EN
  • EN
  • DE

TMS320F28068PZPS

Part No TMS320F28068PZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100QFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797515-TMS320F28068PZPS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28068
Introduction Date July 11, 2012
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28068PZPS CAD Model

Description

Texas Instruments TMS320F28068PZPS Microcontroller

The TMS320F28068PZPS from Texas Instruments is a high-performance, 32-bit microcontroller designed for advanced industrial applications. This microcontroller is part of the C2000™ Piccolo™ series and is particularly suited for applications requiring precise motor control, digital power conversion, and intelligent sensing capabilities.

Key Features:

  • Performance: The TMS320F28068PZPS boasts a 32-bit CPU running at up to 90 MHz, which provides the computational power needed for complex algorithms and real-time processing.
  • Memory: It includes 128 KB of flash memory and 20 KB of RAM, enabling robust applications and efficient data handling without the need for external memory components.
  • Control Peripherals: With its advanced pulse-width modulation (PWM) units, analog-to-digital converters (ADCs), and capture/compare units, this microcontroller is optimized for controlling motors, power supplies, and other precision control systems.
  • Communication Interfaces: It offers multiple communication interfaces, including I2C, SPI, CAN, and UART, allowing for versatile connectivity with other devices in a system.
  • Integrated Analog: The device features integrated analog components such as a 12-bit ADC, comparators, and a voltage reference, which reduce external component count and system cost.

Applications:

The TMS320F28068PZPS is ideal for a variety of industrial applications, such as:

  • Motor control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Digital power supplies
  • Renewable energy systems (solar inverters, wind turbine controllers)
  • Intelligent sensing and monitoring systems

Design Support:

Texas Instruments provides extensive support for the TMS320F28068PZPS, including development tools, software libraries, and reference designs. Engineers can leverage the TI ecosystem to accelerate development time and bring robust, efficient products to market faster.

With its powerful processing capabilities, diverse set of peripherals, and comprehensive support, the TMS320F28068PZPS is an excellent choice for engineers looking to develop advanced control systems with high reliability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess