EN
  • EN
  • DE

TMS320F28065UPZPS

Part No TMS320F28065UPZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100QFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797500-TMS320F28065UPZPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28065
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28065UPZPS CAD Model

Description

The TMS320F28065UPZPS is a highly integrated, high-performance microcontroller designed by Texas Instruments (TI) for advanced digital control applications. This device is part of the C2000™ Piccolo™ family, which is renowned for its processing power and flexibility, making it an ideal choice for engineers looking to develop sophisticated control systems.

At the core of the TMS320F28065UPZPS is a 32-bit CPU (TMS320C28x) that operates at a frequency of up to 90 MHz. This CPU is optimized for control tasks and is complemented by the Control Law Accelerator (CLA), a co-processor that allows for parallel processing of control algorithms, thereby enhancing the overall system performance.

The microcontroller boasts 256KB of flash memory, providing ample space for complex applications, and 100KB of RAM for efficient data handling. It also includes a variety of peripherals that are specifically tailored for control applications, such as 12-bit Analog-to-Digital Converters (ADCs), PWM outputs, and multiple capture inputs. These features enable the TMS320F28065UPZPS to handle a wide range of analog signals and provide precise control over connected devices.

Communication interfaces are vital for modern control systems, and the TMS320F28065UPZPS does not disappoint with its integrated CAN, SPI, I2C, and UART modules. These interfaces allow for easy integration with other components in a system, ensuring that the microcontroller can communicate effectively in a diverse range of environments.

Safety and reliability are key concerns in control applications, and TI has addressed these with features like Error Correction Code (ECC) on the flash memory and a robust set of diagnostics and protection mechanisms. This attention to detail ensures that the TMS320F28065UPZPS can operate reliably in harsh conditions and maintain the integrity of the system it controls.

In summary, the TMS320F28065UPZPS from Texas Instruments is a powerful and versatile microcontroller that is well-suited for demanding digital control applications. Its combination of processing power, memory capacity, and dedicated peripherals make it an excellent choice for engineers looking to push the boundaries of what is possible in control system design.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess