EN
  • EN
  • DE

TMS320F28062PZPS

Part No TMS320F28062PZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 100HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Number of I/O 54
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847176-TMS320F28062PZPS
Ultra Librarian 3D Model Ultra Librarian TMS320F28062PZPS CAD Model

Description

Introducing the TMS320F28062PZPS Microcontroller from Texas Instruments

The TMS320F28062PZPS is a high-performance, power-efficient microcontroller designed by Texas Instruments, a leader in semiconductor solutions. This microcontroller is part of the C2000™ Piccolo™ family and is specifically engineered to meet the rigorous demands of real-time control applications. It is an ideal choice for developers looking to enhance their systems with advanced control algorithms, high-speed interfacing, and robust communication protocols.

Key Features and Benefits

  • High-Performance Processing: At the core of the TMS320F28062PZPS is a 32-bit CPU (TMS320C28x) that can run at up to 90 MHz, providing the computational power necessary for complex and time-sensitive control tasks.
  • Enhanced Control Peripherals: The device includes a rich set of peripherals tailored for control applications, such as high-resolution pulse width modulators (HRPWM), 12-bit analog-to-digital converters (ADCs), and capture modules. These features enable precise motor control, sensor interfacing, and real-time event response.
  • Integrated Memory: With 128KB of flash memory and 20KB of RAM, the TMS320F28062PZPS offers ample space for application code and data storage, ensuring smooth and reliable operation.
  • Robust Communication Interfaces: The microcontroller supports multiple communication protocols, including I2C, SPI, CAN, and UART, facilitating easy integration with other components and systems.
  • Advanced Safety Features: Safety-critical applications benefit from the device's error correction code (ECC) on flash, and a range of diagnostic features, contributing to system reliability and stability.
  • Energy Efficiency: The TMS320F28062PZPS is designed with low-power modes and a voltage range of 1.71V to 1.995V, making it suitable for battery-powered and energy-sensitive applications.
  • Development Support: Texas Instruments provides comprehensive development tools, including Code Composer Studio™ IDE, controlSUITE™ software, and a wide range of development kits to accelerate the design process.

With its combination of processing power, specialized peripherals, and energy efficiency, the TMS320F28062PZPS microcontroller is an excellent choice for applications such as industrial control systems, automotive electronics, power management, and renewable energy solutions. Its robust feature set ensures that engineers can develop sophisticated and reliable products that stand out in the competitive technology landscape.

For more information and to access technical documentation, visit the Texas Instruments website.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess