EN
  • EN
  • DE

TMS320F28055PNQ

Part No TMS320F28055PNQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V Automotive 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797483-TMS320F28055PNQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28055
Introduction Date November 02, 2012
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28055PNQ CAD Model

Description

Product Overview: TMS320F28055PNQ by Texas Instruments

The TMS320F28055PNQ is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a wide range of applications that require advanced control algorithms and high-speed processing capabilities. This product is part of the TMS320F2805x Piccolo series, which is renowned for its integrated control-oriented features that enable cost-effective, innovative designs in various industries including automotive, industrial, and consumer electronics.

At the heart of the TMS320F28055PNQ is a 32-bit CPU known as the C28x, which is coupled with Texas Instruments' proprietary CLA (Control Law Accelerator) for offloading critical tasks and enhancing system performance. This combination allows for simultaneous execution of control algorithms and other application tasks, making it ideal for real-time control applications.

The DSP operates at a frequency of up to 90 MHz and integrates a range of features, such as 256KB of flash memory, 100KB of RAM, and a 16-bit analog-to-digital converter (ADC) with up to 12 channels. This extensive memory and high-resolution ADC make it suitable for complex algorithms and multi-channel sensor systems.

Connectivity options on the TMS320F28055PNQ include an enhanced pulse width modulation (ePWM) module, multiple serial communication interfaces (SCI, SPI, I2C, and CAN), and an Ethernet MAC that provides robust communication capabilities. Additionally, the device supports a wide range of peripherals that are essential for control applications, such as capture/compare units and quadrature encoder interfaces.

Safety and reliability are also key features of the TMS320F28055PNQ, with built-in error correction code (ECC) and a parity-checking mechanism on the RAM, which help to ensure data integrity. The device is also equipped with a real-time clock and watchdog timer for system monitoring and fail-safe operation.

Whether you're developing motor control systems, power converters, or intelligent sensing solutions, the TMS320F28055PNQ from Texas Instruments provides the performance, integration, and reliability needed to create cutting-edge products. Its advanced features and comprehensive development support make it a go-to choice for engineers and designers seeking to push the boundaries of innovation in control applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess