EN
  • EN
  • DE

TMS320F28022DAS

Part No TMS320F28022DAS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tube
Core Processor C28x
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 7x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 38-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1271242-TMS320F28022DAS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28022D
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28022DAS CAD Model

Description

The TMS320F28022DAS from Texas Instruments is a powerful microcontroller designed to meet the demands of sophisticated real-time control applications. This microcontroller is part of the C2000™ 32-bit MCU family, renowned for its high-performance processing capabilities that are particularly suited to industrial, automotive, and consumer electronics markets.

Key Features

  • High-Performance Processing: The TMS320F28022DAS is equipped with a 32-bit CPU (TMS320C28x) that offers up to 60 MHz of clock speed, providing the computational power necessary for advanced control algorithms.
  • Integrated Flash Memory: With 32KB of on-chip flash memory, this microcontroller allows for reliable storage of firmware and applications, ensuring quick and efficient start-up times and robust performance.
  • RAM and Data Converters: It also includes 12KB of RAM and integrated analog-to-digital converters (12-bit ADCs) for precise measurement and data acquisition tasks.
  • Robust Peripherals: An array of peripherals including PWM outputs, capture inputs, and serial communication ports (SCI, SPI, CAN, and I2C) support versatile connectivity and control options for a wide range of applications.
  • Enhanced Control Peripherals: Advanced control peripherals like ePWM, eCAP, and eQEP enable sophisticated motor control, power conversion, and position sensing capabilities.
  • Low Power Modes: The device supports multiple low-power modes, making it suitable for battery-powered and energy-efficient applications.
  • JTAG Interface: A JTAG interface is provided for easy debugging and programming.

Applications

The TMS320F28022DAS is ideal for a variety of applications, such as:

  • Motor control (AC Induction, BLDC, Servo, Stepper)
  • Power supplies (DC-DC converters, Inverters, UPS)
  • Renewable energy systems (Solar inverters, Wind turbine controllers)
  • Automotive control systems
  • Industrial automation and robotics

With its robust set of features and capabilities, the TMS320F28022DAS is a versatile microcontroller that can tackle the most challenging real-time control tasks. Whether you're developing an advanced motor control system or an efficient power supply, this microcontroller provides the performance and reliability you need to succeed.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3705 $56.2230
14+ $7.6887 $107.6418
21+ $7.4484 $156.4164
28+ $7.2081 $201.8268
36+ $6.9679 $250.8444
49+ $6.2470 $306.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess