EN
  • EN
  • DE

TMS320DM6467TCUT1

Part No TMS320DM6467TCUT1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM6467T Digital Media System-on-Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 1GHz DSP, 500MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 1271207-TMS320DM6467TCUT1
Manufacturer Homepage www.ti.com
Family Name TMS320DM646
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467TCUT1 CAD Model

Description

The TMS320DM6467TCUT1 is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the rigorous demands of modern multimedia applications. This advanced processor is part of the TMS320DM646x Digital Media Processor family and is specifically engineered to handle complex digital video and audio processing tasks with remarkable efficiency and speed.

Key Features

  • DAVINCI™ DIGITAL MEDIA PROCESSOR: The TMS320DM6467TCUT1 is built on TI's DaVinci™ technology, which integrates a host of features to optimize digital media processing, including video encoding and decoding, image processing, and audio processing.
  • HIGH-PERFORMANCE CORE: At the heart of the TMS320DM6467TCUT1 is a 1GHz C64x+™ DSP core, delivering the raw processing power required for intensive computational tasks.
  • VIDEO SUPPORT: This SoC offers exceptional video capabilities with support for multiple video codecs, including MPEG-2, MPEG-4, H.264, and VC-1, making it ideal for applications such as video surveillance, set-top boxes, and digital media adapters.
  • INTEGRATED PERIPHERALS: The processor includes a range of integrated peripherals, such as a Gigabit Ethernet MAC, a PCI Express interface, a high-definition video processing subsystem, and an Audio Serial Port (ASP) for comprehensive connectivity and multimedia handling.
  • EXTENSIVE MEMORY INTERFACE: With support for DDR2 SDRAM, the TMS320DM6467TCUT1 ensures fast and efficient data transfer and storage, which is crucial for high-definition multimedia content.

Applications

The TMS320DM6467TCUT1 is versatile and can be used in various applications that require robust digital media processing capabilities. Some of the typical applications include:

  • IP Network Cameras and Video Servers
  • Digital Video Recorders (DVRs)
  • Video Conferencing Systems
  • Home Media Centers and Gateways

Conclusion

With its advanced features and powerful performance, the TMS320DM6467TCUT1 from Texas Instruments stands out as a superior choice for developers and manufacturers looking to create cutting-edge digital media products. Its high integration and comprehensive support for video and audio standards make it a highly cost-effective and flexible solution for a wide range of multimedia applications.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.0808 $100.0808
2+ $96.8524 $193.7048
3+ $93.6240 $280.8720
4+ $83.9388 $335.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 773 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess