EN
  • EN
  • DE

TMS320DM6441AZWT

Part No TMS320DM6441AZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 361-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 513MHz DSP, 256MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 055281-TMS320DM6441AZWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM6441AZWT CAD Model

Description

The TMS320DM6441AZWT is a highly integrated, high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the rigorous demands of modern multimedia applications. This powerful processor is part of the TMS320DM64x series, which is renowned for its robust digital signal processing (DSP) capabilities and advanced video processing features.

Key Features

  • High-Performance DSP: At the core of the TMS320DM6441AZWT is a TMS320C64x+™ DSP core, which operates at a clock speed of up to 594 MHz. This enables the processor to handle complex algorithms and high-level computations with ease, making it ideal for applications such as video encoding/decoding, audio processing, and image analysis.
  • Integrated Peripherals: The SoC includes a range of integrated peripherals designed to support a variety of multimedia functionalities. These include a Video Processing Subsystem (VPSS), an HDVICP (High-Definition Video Image Coprocessing) for accelerated video processing, and an Audio Serial Port (ASP) for audio data transfer.
  • Memory Flexibility: The TMS320DM6441AZWT supports a flexible memory interface with options for DDR2, NAND, and NOR flash memory, allowing designers to choose the optimal memory configuration for their specific application needs.
  • Networking Capabilities: With an integrated 10/100 Mb/s Ethernet MAC, the processor is well-suited for networked applications, enabling efficient data transfer and connectivity in digital media applications.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320DM6441AZWT employs advanced power management techniques to reduce power consumption, making it suitable for portable and power-sensitive applications.

Applications

The TMS320DM6441AZWT excels in a variety of applications, including:

  • Set-top boxes
  • Networked video security systems
  • Portable media players
  • Video conferencing systems
  • Streaming media devices

With its robust feature set and powerful DSP core, the TMS320DM6441AZWT from Texas Instruments is a versatile SoC that can deliver the performance and flexibility required for cutting-edge digital media applications.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.6919 $90.6919
2+ $87.8577 $175.7154
3+ $85.0236 $255.0708
4+ $82.1895 $328.7580
5+ $73.6871 $368.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess