EN
  • EN
  • DE

TMS320DM6435ZWTQ6

Part No TMS320DM6435ZWTQ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 1271194-TMS320DM6435ZWTQ6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date February 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWTQ6 CAD Model

Description

The TMS320DM6435ZWTQ6 is a high-performance digital media processor from Texas Instruments, designed to meet the intensive processing demands of modern multimedia applications. This processor is part of the TMS320DM64x series, known for its robust architecture that combines fixed-point DSP and RISC cores.

Key Features:

  • High-Performance DSP: The core of the TMS320DM6435ZWTQ6 is a 600 MHz TMS320C64x+™ DSP core, which is capable of executing up to 4800 million instructions per second (MIPS). This allows for high-speed processing of audio, video, and image data with exceptional efficiency.
  • Integrated Peripherals: This processor includes a range of integrated peripherals such as video ports, an Ethernet MAC, and a host of other I/O interfaces, which facilitate easy connectivity and data transfer with other devices in a system.
  • Advanced Video Processing: With dedicated video processing hardware, the TMS320DM6435ZWTQ6 excels in tasks such as video encoding/decoding, transcoding, and streaming, supporting a variety of video standards.
  • Large Memory Interface: The device features a flexible memory interface that supports DDR2 SDRAM, allowing for ample and fast memory access to support complex multimedia tasks.
  • Low Power Consumption: Despite its powerful capabilities, the TMS320DM6435ZWTQ6 is designed for low power consumption, making it an ideal choice for portable and power-sensitive applications.

Applications:

The versatility of the TMS320DM6435ZWTQ6 makes it suitable for a wide range of applications, including:

  • Professional audio and video equipment
  • Home theater systems
  • Surveillance and security systems
  • Video conferencing solutions
  • Digital signage and kiosks

Support and Resources:

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software development tools, reference designs, and an active developer community. This ensures that integrating the TMS320DM6435ZWTQ6 into any project is supported by a wealth of resources to help minimize development time and cost.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8839 $66.8839
2+ $54.8791 $109.7582
3+ $53.1642 $159.4926
4+ $51.4492 $205.7968
6+ $49.7342 $298.4052
7+ $44.5893 $312.1251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess