EN
  • EN
  • DE

TMS320DM641GDK600

Part No TMS320DM641GDK600
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed-Point Digital Signal Processors | IC DGTL MEDIA PROCESSOR 548FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 548-BFBGA, FCCSPBGA
Supplier Device Package 548-FC/CSP (23x23)
Family Part Number TMS320DM641
Manufacturer Pack Quantity 7
MSL Level 4 (72 Hours)
Win Source Part Number 1271183-TMS320DM641GDK600
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM641GDK600 CAD Model

Description

Texas Instruments TMS320DM641GDK600 Digital Media Processor

The TMS320DM641GDK600 is a powerful digital media processor from Texas Instruments, designed to meet the high-performance needs of modern multimedia applications. This processor is part of the TMS320DM64x series, which is renowned for its efficient processing capabilities in video and image processing, audio processing, and telecommunications.

The TMS320DM641GDK600 operates at a core frequency of 600 MHz, providing robust computational power for complex algorithms and processing tasks. It is built on the advanced VelociTI.2 architecture, which enhances the performance by supporting high-level parallelism and increased throughput. This makes the processor an ideal choice for applications requiring intensive signal processing capabilities such as set-top boxes, digital media servers, video conferencing systems, and security surveillance systems.

Key features of the TMS320DM641GDK600 include:

  • A high-performance 32-bit fixed-point DSP core.
  • Integrated video port interface that supports multiple video formats.
  • High-capacity internal memory for efficient data management and processing.
  • Flexible peripherals including a 10/100 Mb/s Ethernet MAC, 64-channel enhanced direct memory access (EDMA) controller, and multiple timers.
  • Support for a wide range of external memory interfaces, including DDR SDRAM and asynchronous memory.
  • On-chip peripherals for serial and parallel I/O, enhancing connectivity options.

This processor also emphasizes power efficiency and cost-effectiveness, making it a suitable option for developers looking to balance performance with budget constraints. Additionally, the TMS320DM641GDK600 is supported by a comprehensive suite of development tools from Texas Instruments, including code generation tools, debuggers, and application software, which facilitate rapid development and deployment of digital media applications.

Overall, the Texas Instruments TMS320DM641GDK600 stands out as a versatile and powerful digital media processor, capable of delivering high-quality multimedia experiences while maintaining efficient power consumption and cost.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess