EN
  • EN
  • DE

TMS320DM365ZCEF

Part No TMS320DM365ZCEF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip (DMSoC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 1271180-TMS320DM365ZCEF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM365
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM365ZCEF CAD Model

Description

The Texas Instruments TMS320DM365ZCEF is a highly integrated, programmable platform that leverages the TMS320DM3x generation of digital media processors. Designed for a wide range of multimedia and video analytics applications, this processor is ideal for developers looking to create high-performance, power-efficient, and cost-effective solutions.

Key Features:

  • High-Performance Digital Media Processing: The TMS320DM365ZCEF is built on the advanced DaVinci™ technology, featuring a dual-core architecture that includes an ARM926EJ-S core and a C64x+ DSP core. This combination allows for robust processing of both control and signal processing tasks, making it suitable for multitasking environments.
  • Enhanced Video Capabilities: With integrated video processing subsystems, this processor supports H.264, MPEG-4, MJPEG, and VC-1 video codecs at various resolutions, making it an excellent choice for applications such as digital video recorders, IP network cameras, and portable media players.
  • On-Chip Peripherals: The TMS320DM365ZCEF comes with a range of built-in peripherals, including USB 2.0, MMC/SD card interfaces, multiple video input and output ports, audio I/O, and more. These features facilitate the development of systems with reduced component count and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM365ZCEF is suitable for battery-powered devices, offering advanced power-saving modes to extend battery life without sacrificing performance.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320DM365ZCEF, including software libraries, reference designs, and evaluation modules that accelerate the design cycle and reduce time to market.

Applications:

The versatility of the TMS320DM365ZCEF makes it a prime candidate for a variety of applications, such as:

  • Video surveillance systems
  • Digital signage and point-of-sale terminals
  • Video conferencing equipment
  • Automotive infotainment and driver assistance systems

In summary, the TMS320DM365ZCEF from Texas Instruments is a powerful and flexible digital media processor that provides developers with the tools necessary to create cutting-edge multimedia products. Its combination of performance, integrated features, and support infrastructure makes it a smart choice for any project requiring advanced video and signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3974 $52.1922
8+ $14.2748 $114.1984
11+ $13.8288 $152.1168
15+ $13.3827 $200.7405
20+ $12.9366 $258.7320
26+ $11.5983 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess