Texas Instruments TMS320DM350LZWK Digital Media Processor
The TMS320DM350LZWK is a highly integrated, efficient digital media processor from Texas Instruments (TI), renowned for its performance and flexibility in handling digital audio and video processing tasks. This processor is part of TI's DaVinci™ series, which is specifically designed to meet the rigorous demands of modern multimedia applications.
With its advanced architecture, the TMS320DM350LZWK combines a TMS320C64x+™ DSP core with an ARM926EJ-S core, allowing it to handle a dual-core processing workload efficiently. This combination ensures that the processor is capable of delivering high-performance digital media processing while maintaining low power consumption, making it an ideal choice for portable and power-sensitive applications.
The processor is equipped with a range of features that make it suitable for a variety of multimedia applications, such as digital cameras, portable media players, digital audio players, and more. It supports a wide range of codecs and has dedicated hardware for video and audio processing, which helps in reducing the load on the main CPU and DSP, thereby improving overall system performance.
Key features of the TMS320DM350LZWK include:
- High-performance TMS320C64x+ DSP core running at up to 270 MHz
- ARM926EJ-S core for control processing tasks
- Integrated video processing subsystem with support for MPEG-4, JPEG, and other codecs
- Audio processing support with a wide range of audio codecs
- Low-power consumption for extended battery life in portable devices
- On-chip peripherals for enhanced connectivity and storage options
- Flexible boot options including NAND, NOR, and OneNAND support
The TMS320DM350LZWK is designed to provide developers with a scalable platform that can adapt to changing multimedia processing requirements. Its programmable DSP core allows for custom algorithm development and implementation, while the ARM core can manage system-level functions and user interfaces.
Overall, the TMS320DM350LZWK from Texas Instruments is a robust solution for any developer looking to create high-quality, power-efficient digital media products. With its combination of powerful processing capabilities, multimedia support, and low power consumption, this processor stands out as a leading choice in the digital media market.