EN
  • EN
  • DE

TMS320DA150PGE160A

Part No TMS320DA150PGE160A
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219371-TMS320DA150PGE160A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DA150PGE160A CAD Model

Description

The TMS320DA150PGE160A is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficiency and processing power in digital signal processing applications. This DSP is part of the TMS320 family, which is well-regarded in the industry for its robust architecture and versatility in handling complex algorithms.

Key Features:

  • High-Speed Performance: The TMS320DA150PGE160A operates at a clock speed that enables rapid processing of digital signals, making it ideal for real-time applications.
  • Advanced Architecture: Built on an advanced architecture, this DSP can execute multiple instructions per cycle, leading to improved system throughput.
  • On-Chip Memory: It includes integrated on-chip memory, which reduces latency and enhances the overall speed of data processing.
  • Peripheral Integration: The processor comes with a range of integrated peripherals, allowing for versatile interfacing with other components and systems.
  • Low Power Consumption: Despite its powerful performance, the TMS320DA150PGE160A is designed for low power consumption, making it suitable for portable and battery-powered devices.
  • Scalability: The scalability of the TMS320 series ensures that the TMS320DA150PGE160A can be used in a variety of applications, from simple to complex processing tasks.

Applications:

The TMS320DA150PGE160A is versatile and can be used in a wide range of applications, including:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control systems
  • Telecommunications
  • Image and video processing

Technical Specifications:

  • Package Type: 144-LQFP
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 1.2V to 3.3V

The TMS320DA150PGE160A from Texas Instruments represents a blend of performance, efficiency, and flexibility, making it an excellent choice for designers looking to leverage the power of digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6946 $59.0838
7+ $16.1597 $113.1179
10+ $15.6547 $156.5470
14+ $15.1497 $212.0958
18+ $14.6448 $263.6064
23+ $13.1298 $301.9854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess