EN
  • EN
  • DE

TMS320C6748EZWTD4

Part No TMS320C6748EZWTD4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 64bit 456MHz 3648MIPS 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797382-TMS320C6748EZWTD4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6748
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZWTD4 CAD Model

Description

The TMS320C6748EZWTD4 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the intensive processing needs of modern embedded audio, industrial, and biometric applications. This DSP is part of the TMS320C6748 family, which is renowned for its optimal balance of performance, power efficiency, and cost-effectiveness.

Key Features:

  • Processor Core: The device is built around a powerful C674x DSP core, which runs at a clock speed of up to 456 MHz, providing up to 3656 MIPS (Million Instructions Per Second) of processing power. This makes it suitable for multitasking and handling complex algorithms.
  • Memory: It features an integrated memory controller with support for 16-, 32-bit DDR2/DDR3 SDRAM, and 16-bit mobile DDR SDRAM, ensuring flexible and high-speed memory access.
  • Rich Peripherals: The DSP boasts a range of on-chip peripherals including USB 2.0 with PHY, 10/100 Mb/s Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, high-speed interconnects, and multiple serial ports for enhanced connectivity.
  • Audio Processing: With its high-quality audio processing capabilities, the TMS320C6748EZWTD4 is ideal for applications such as professional audio equipment, home theater systems, and digital audio effects processors.
  • Industrial Control: The DSP's robust architecture and processing power make it well-suited for industrial control applications, including motor control, sensor fusion, and automation systems.
  • Biometrics: Its ability to execute advanced algorithms efficiently makes it perfect for biometric applications like fingerprint recognition and face detection.
  • Low Power Consumption: Despite its high performance, the TMS320C6748EZWTD4 maintains low power consumption, making it ideal for portable and energy-sensitive applications.
  • Development Support: Texas Instruments provides an extensive suite of development tools, software, and support to facilitate the design process and reduce time to market.

Applications:

The TMS320C6748EZWTD4 is versatile and can be applied in numerous fields including medical imaging, voice recognition, communication infrastructure, and real-time analytics. Its robust feature set and powerful processing capabilities ensure that it can tackle the most demanding applications with ease.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0661 $62.1322
4+ $25.4902 $101.9608
7+ $24.6936 $172.8552
9+ $23.8970 $215.0730
11+ $23.1005 $254.1055
15+ $20.7108 $310.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess