EN
  • EN
  • DE

TMS320C6720BRFP200

Part No TMS320C6720BRFP200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 144 HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 96kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 144-HTQFP (20x20)
Win Source Part Number 081564-TMS320C6720BRFP200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6720BRFP200 CAD Model

Description

Texas Instruments TMS320C6720BRFP200 Digital Signal Processor

The TMS320C6720BRFP200 is a highly advanced digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-performance signal processing applications. This DSP is part of the TMS320C67xx DSP family, which is renowned for its high precision and floating-point capabilities, making it an ideal choice for applications that require accurate calculations and real-time processing.

Key Features:

  • High-Performance Processing: With a clock speed of up to 200MHz, the TMS320C6720BRFP200 is capable of delivering up to 1.6 billion floating-point operations per second (GFLOPS), ensuring efficient handling of computationally intensive tasks.
  • Advanced Floating-Point Arithmetic: The device supports IEEE single-precision and double-precision floating-point formats, providing the precision needed for complex algorithms and signal processing functions.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory, which includes a 256KB L2 cache and a 16KB L1P program cache, alongside a 16KB L1D data cache to ensure smooth and rapid data access and processing.
  • Rich Peripheral Set: The DSP offers a comprehensive set of peripherals, including a high-speed parallel host interface, two multichannel buffered serial ports, and a 32-bit external memory interface (EMIF) that supports SDRAM, SRAM, and Flash memory.
  • Optimized for Low Power Consumption: Designed with power efficiency in mind, the TMS320C6720BRFP200 incorporates power-saving features that reduce overall power consumption without compromising performance.
  • Versatile Application Range: This DSP is suitable for a wide range of applications, such as professional audio, industrial control, medical imaging, and telecommunications.

Package and Quality:

The TMS320C6720BRFP200 comes in a 144-LQFP (Low-Profile Quad Flat Package) that is compact and suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this DSP a trusted choice for developers and engineers.

Development Support:

Developers can take advantage of Texas Instruments' extensive support network, including software development tools, reference designs, and online community forums, to accelerate their product development with the TMS320C6720BRFP200.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8387 $59.5161
7+ $16.2779 $113.9453
10+ $15.7693 $157.6930
14+ $15.2606 $213.6484
17+ $14.7519 $250.7823
23+ $13.2258 $304.1934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,351 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess