EN
  • EN
  • DE

TMS320C6416TBZLZ7

Part No TMS320C6416TBZLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 055262-TMS320C6416TBZLZ7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBZLZ7 CAD Model

Description

The TMS320C6416TBZLZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities in real-time applications. This DSP is part of the TMS320C64x family, which is known for its low-power consumption and high efficiency, making it a popular choice in telecommunications, audio processing, industrial control, and various embedded systems.

Key Features

  • High-Speed Performance: With a core frequency of up to 1 GHz, the TMS320C6416TBZLZ7 is designed to handle complex algorithms and data-intensive tasks with ease.
  • Advanced Architecture: It boasts a VelociTI™ VLIW architecture, which allows for multiple operations to be executed in parallel, significantly enhancing its computational speed and throughput.
  • L2 Cache: Equipped with a 1MB internal L2 cache, this DSP ensures fast access to frequently used data, reducing the need for external memory access and speeding up overall processing time.
  • Integrated Peripherals: The device includes a variety of built-in peripherals such as a multi-channel buffered serial port (McBSP), a 10/100 Mb/s Ethernet MAC (EMAC), and a high-performance inter-integrated circuit (I2C) bus, facilitating easy integration with other components and systems.
  • Memory Support: It supports a wide range of external memory interfaces including DDR SDRAM and Synchronous Burst SRAM, providing flexibility in system design and ensuring ample storage for demanding applications.

Applications

The versatility of the TMS320C6416TBZLZ7 DSP makes it suitable for a wide array of applications, including:

  • Wireless base stations and infrastructure
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control and automation
  • Defense and aerospace systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TMS320C6416TBZLZ7 DSP is manufactured to meet the highest industry standards, ensuring long-term performance and stability for critical applications. With Texas Instruments' extensive support and resources, designers can confidently incorporate this DSP into their solutions, knowing they have a solid foundation for their high-performance computing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7512 $51.0048
10+ $10.4626 $104.6260
15+ $10.1356 $152.0340
21+ $9.8087 $205.9827
27+ $9.4817 $256.0059
36+ $8.5008 $306.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess