EN
  • EN
  • DE

TMS320C6416EGLZW6E3

Part No TMS320C6416EGLZW6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219341-TMS320C6416EGLZW6E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416EGLZW6E3 CAD Model

Description

The TMS320C6416EGLZW6E3 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional speed and efficiency in processing complex algorithms. As part of Texas Instruments' TMS320C6000 DSP platform, this device is optimized for applications that require intensive signal processing capabilities, such as telecommunications, audio processing, industrial control, and image analysis.

Key Features

  • High-Speed Performance: With a core clock speed that can reach up to 1 GHz, this DSP is designed to execute up to 8000 million instructions per second (MIPS), making it a powerhouse for computation-intensive tasks.
  • Advanced Very Long Instruction Word (VLIW) Architecture: This architecture enables the processor to execute multiple instructions in parallel, significantly increasing its processing throughput.
  • Large On-Chip Memory: The device includes a substantial amount of integrated memory, which is critical for reducing latency and improving overall system performance.
  • Robust Connectivity: Featuring a range of peripherals and interfaces, the TMS320C6416EGLZW6E3 ensures flexible connectivity options for various system requirements.
  • Low Power Consumption: Despite its high-speed capabilities, this DSP is engineered to maintain low power consumption, which is essential for temperature-sensitive applications and prolongs the life of battery-powered devices.

Applications

The versatility of the TMS320C6416EGLZW6E3 allows it to be employed across a diverse array of sectors. Some of the typical applications include:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Video and Image Processing Solutions
  • Industrial Control Systems

Technical Specifications

The TMS320C6416EGLZW6E3 is built with a 1 GHz core and includes features such as 64-bit internal buses, a diverse set of peripherals, and a high degree of programmability. It also supports a variety of external memory interfaces, ensuring that it can be integrated into a wide range of system designs.

Conclusion

With its robust set of features and high-speed processing capabilities, the Texas Instruments TMS320C6416EGLZW6E3 is an ideal choice for developers looking to create sophisticated signal processing systems that require reliability, efficiency, and high performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess