EN
  • EN
  • DE

TMS320C6414TBZLZ7

Part No TMS320C6414TBZLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Surface Mount
Case / Package 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number TMS320
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-26840,2156-TMS320C6414TBZLZ7-TI,TEXTISTMS320C6414TBZLZ7,TMS320C6414TBZLZ7-ND
Standard Package 60
Win Source Part Number 1319927-TMS320C6414TBZLZ7
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBZLZ7 CAD Model

Description

The TMS320C6414TBZLZ7 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing power and efficiency. This DSP is part of the TMS320C64x series, which is widely recognized for its capabilities in handling complex signal processing tasks with ease.

Designed to meet the demands of high-speed communication and multimedia applications, the TMS320C6414TBZLZ7 offers a perfect blend of speed, precision, and reliability. This processor operates at a frequency of up to 600 MHz, enabling rapid data processing and real-time operation in applications such as wireless infrastructure, telecommunication, and image processing.

The DSP is built on a 0.09-micron (90nm) process technology, which ensures reduced power consumption and heat generation, making it a suitable choice for power-sensitive applications. It features a fixed-point architecture with a VelociTI.2™ extension, which enhances its performance by allowing parallel processing and thereby significantly increasing throughput.

With an integrated Large Level 2 (L2) cache of up to 1MB, the TMS320C6414TBZLZ7 can store a substantial amount of data close to the processing core, reducing latency and improving overall system performance. Additionally, it supports a wide variety of peripherals and interfaces, including PCI, McBSP, HPI, I2C, and 10/100 Mbps Ethernet MAC, providing excellent connectivity options for various system designs.

The device also features advanced security measures such as a secure boot, which ensures that only authenticated code runs on the device, protecting the system from unauthorized access and tampering. This makes it an excellent choice for applications where security is a paramount concern.

In summary, the TMS320C6414TBZLZ7 DSP by Texas Instruments is a versatile, high-speed processor that delivers unmatched performance for a wide range of signal processing applications. Its advanced architecture, combined with low power consumption and robust security features, makes it an ideal solution for designers looking to develop sophisticated systems with stringent performance requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.8137 $158.8137
2+ $153.5200 $307.0400
3+ $137.6386 $412.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess