EN
  • EN
  • DE

TMS320C6205DZHK200

Part No TMS320C6205DZHK200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP, PCI
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 288-LFBGA
Manufacturer Package 288-BGA Microstar (16x16)
Win Source Part Number 1271065-TMS320C6205DZHK200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6205
Introduction Date February 13, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6205DZHK200 CAD Model

Description

The TMS320C6205DZHK200 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to handle complex signal processing tasks with ease. This DSP is part of the TMS320C62x series, which is renowned for its high-speed and efficient processing capabilities, making it an ideal choice for applications requiring intense mathematical computations such as audio processing, telecommunications, industrial control, and more.

Key Features

  • High-Performance Processing: With a core frequency of up to 200MHz, the TMS320C6205DZHK200 provides a powerful solution for real-time signal processing needs.
  • Optimized Architecture: The device features a fixed-point architecture with a VLIW (Very Long Instruction Word) processor that allows multiple operations to be executed in parallel, increasing overall system throughput.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory, which includes 16KB of L1P program cache, 16KB of L1D data cache, and 256KB of L2 unified mapped RAM/cache. This helps in reducing latency and improving performance in data-intensive tasks.
  • External Memory Interface: The TMS320C6205DZHK200 also supports a wide range of external memory interfaces, including SDRAM and asynchronous memories, providing flexibility in system design.
  • Robust Peripheral Set: This DSP includes a rich set of peripherals such as a multichannel buffered serial port (McBSP), host-port interface (HPI), and a 32-bit general-purpose timer, among others, to support a wide variety of applications.
  • Low Power Consumption: Despite its high performance, the TMS320C6205DZHK200 is designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The versatile nature of the TMS320C6205DZHK200 allows it to be used in a multitude of applications, including but not limited to:

  • Professional and consumer audio systems
  • Wireless and wired communications infrastructure
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and test equipment

Overall, the TMS320C6205DZHK200 from Texas Instruments represents a robust and reliable choice for engineers and developers looking to incorporate a high-performance DSP into their system designs.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1821 $72.1821
2+ $59.2264 $118.4528
3+ $57.3756 $172.1268
4+ $55.5247 $222.0988
5+ $53.6739 $268.3695
7+ $48.1214 $336.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess