EN
  • EN
  • DE

TMS320C5533AZHH05

Part No TMS320C5533AZHH05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processors | IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 50MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Family Part Number TMS320C5533
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1271046-TMS320C5533AZHH05
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C5533AZHH05 CAD Model

Description

Introducing the TMS320C5533AZHH05 Digital Signal Processor from Texas Instruments

The TMS320C5533AZHH05 is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320C5000™ DSP family. This advanced chip is designed to meet the rigorous demands of modern signal processing applications, providing an optimal balance between processing power, energy efficiency, and cost-effectiveness.

Key Features:

  • High Efficiency: The TMS320C5533AZHH05 features a 32-bit fixed-point DSP core, capable of operating at a clock speed of up to 100MHz, providing the computational power needed for complex algorithms in real-time processing.
  • Low Power Consumption: This DSP is engineered for low-power applications, making it ideal for portable and battery-powered devices. It offers various power-saving modes, ensuring efficient operation without compromising performance.
  • On-Chip Memory: Equipped with integrated memory, including 320KB of RAM and a diverse set of peripherals, the TMS320C5533AZHH05 simplifies system design and helps to reduce overall system costs.
  • Robust Peripheral Set: A range of integrated peripherals, such as serial ports, timers, and enhanced direct memory access (EDMA) controllers, provide excellent interfacing and data transfer capabilities.
  • Advanced Development Support: Texas Instruments offers a comprehensive suite of development tools for the TMS320C5533AZHH05, including software libraries, a code generation tool, and an integrated development environment (IDE), facilitating rapid development and deployment of applications.

Applications:

The TMS320C5533AZHH05 is suited for a variety of applications where efficient signal processing is crucial. These include:

  • Audio and speech processing
  • Bio-medical devices
  • Industrial control systems
  • Instrumentation and analytics
  • Consumer electronics

With its exceptional processing capabilities and support for a wide range of applications, the TMS320C5533AZHH05 from Texas Instruments stands out as a versatile and powerful solution for designers looking to push the boundaries of digital signal processing technology.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3880 $51.1040
20+ $5.2415 $104.8300
30+ $5.0777 $152.3310
41+ $4.9139 $201.4699
53+ $4.7501 $251.7553
71+ $4.2587 $302.3677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess